Xoxide Aerocool Infinite Panel - 2.5" Black / Silver 20068

Description
If you need to transport some really heavy duty files, USB keys and memory cards just may not cut it. Now with the Infinite Panel from Aerocool not only can you interface your cards and USB keys, but it also houses a removable external hard drive enclosure! The Infinite Panel's Infinity Drive is an aluminum hard drive enclosure that can house the 2.5" laptop style hard drive of your choice. When docked inside the Infinite Panel, this drive integrates seamlessly into your system, but can be removed and connected to any computer via an included USB cable allowing you to transport enormous amounts of data easily! A 25-in-1 card reader works with the most popular Smart Media, Secure Digital, Compact Flash, and Memory Stick media on the market. The Infinite Panel also features both high speed USB2.0 ports and audio ports for easy access on the front of your computer. Features: 25-in-1 Card Reader Removable aluminum external hard drive enclosure Compatible with 2.5" HDD Key lock for security and to prevent damage to the HDD and file loss High speed USB2.0 and audio ports Stylish handle design for the external enclosure Specifications: Card Reader Compatibility: Smart Media Port: SM XD Ready Compact Flash Port: CF I CF II MD CF-Ultra II CF Extreme Secure Digital Port: SD MMC MMC II MMC 4.0 RS MMC (Adapter) HS MMC Mini SD (Adapter) SD-Ultra II T-Flash (Adapter) Memory Stick Port: MS MS PRO MS Duo (Adapter) MS PRO Duo (Adapter) MS PRO Duo(MG) (Adapter) MS PRO(MG) MS(MG) HS MS PRO(MG) HS MS PRO DUO(MG) (Adapter) MS PRO Ultra II Color: Interchangeable Black and Silver Face Plates Hard Drive Compatibility: 2.5" Laptop Style HDD USB Connection: Motherboard Header Audio Connection: Motherboard Header External Enclosure Interface: USB Mounting: 1 x 5.25" Drive Bay
Description
If you need to transport some really heavy duty files, USB keys and memory cards just may not cut it. Now with the Infinite Panel from Aerocool not only can you interface your cards and USB keys, but it also houses a removable external hard drive enclosure! The Infinite Panel's Infinity Drive is an aluminum hard drive enclosure that can house the 2.5" laptop style hard drive of your choice. When docked inside the Infinite Panel, this drive integrates seamlessly into your system, but can be removed and connected to any computer via an included USB cable allowing you to transport enormous amounts of data easily! A 25-in-1 card reader works with the most popular Smart Media, Secure Digital, Compact Flash, and Memory Stick media on the market. The Infinite Panel also features both high speed USB2.0 ports and audio ports for easy access on the front of your computer. Features: 25-in-1 Card Reader Removable aluminum external hard drive enclosure Compatible with 2.5" HDD Key lock for security and to prevent damage to the HDD and file loss High speed USB2.0 and audio ports Stylish handle design for the external enclosure Specifications: Card Reader Compatibility: Smart Media Port: SM XD Ready Compact Flash Port: CF I CF II MD CF-Ultra II CF Extreme Secure Digital Port: SD MMC MMC II MMC 4.0 RS MMC (Adapter) HS MMC Mini SD (Adapter) SD-Ultra II T-Flash (Adapter) Memory Stick Port: MS MS PRO MS Duo (Adapter) MS PRO Duo (Adapter) MS PRO Duo(MG) (Adapter) MS PRO(MG) MS(MG) HS MS PRO(MG) HS MS PRO DUO(MG) (Adapter) MS PRO Ultra II Color: Interchangeable Black and Silver Face Plates Hard Drive Compatibility: 2.5" Laptop Style HDD USB Connection: Motherboard Header Audio Connection: Motherboard Header External Enclosure Interface: USB Mounting: 1 x 5.25" Drive Bay

Suppliers

Company
Product
Description
Supplier Links
Aerocool Infinite Panel - 2.5
Malvern, PA, USA
Aerocool Infinite Panel - 2.5" Black / Silver
20068
Aerocool Infinite Panel - 2.5" Black / Silver 20068
If you need to transport some really heavy duty files, USB keys and memory cards just may not cut it. Now with the Infinite Panel from Aerocool not only can you interface your cards and USB keys, but it also houses a removable external hard drive enclosure! The Infinite Panel's Infinity Drive is an aluminum hard drive enclosure that can house the 2.5" laptop style hard drive of your choice. When docked inside the Infinite Panel, this drive integrates seamlessly into your system, but can be removed and connected to any computer via an included USB cable allowing you to transport enormous amounts of data easily! A 25-in-1 card reader works with the most popular Smart Media, Secure Digital, Compact Flash, and Memory Stick media on the market. The Infinite Panel also features both high speed USB2.0 ports and audio ports for easy access on the front of your computer. Features: 25-in-1 Card Reader Removable aluminum external hard drive enclosure Compatible with 2.5" HDD Key lock for security and to prevent damage to the HDD and file loss High speed USB2.0 and audio ports Stylish handle design for the external enclosure Specifications: Card Reader Compatibility: Smart Media Port: SM XD Ready Compact Flash Port: CF I CF II MD CF-Ultra II CF Extreme Secure Digital Port: SD MMC MMC II MMC 4.0 RS MMC (Adapter) HS MMC Mini SD (Adapter) SD-Ultra II T-Flash (Adapter) Memory Stick Port: MS MS PRO MS Duo (Adapter) MS PRO Duo (Adapter) MS PRO Duo(MG) (Adapter) MS PRO(MG) MS(MG) HS MS PRO(MG) HS MS PRO DUO(MG) (Adapter) MS PRO Ultra II Color: Interchangeable Black and Silver Face Plates Hard Drive Compatibility: 2.5" Laptop Style HDD USB Connection: Motherboard Header Audio Connection: Motherboard Header External Enclosure Interface: USB Mounting: 1 x 5.25" Drive Bay

If you need to transport some really heavy duty files, USB keys and memory cards just may not cut it. Now with the Infinite Panel from Aerocool not only can you interface your cards and USB keys, but it also houses a removable external hard drive enclosure!
The Infinite Panel's Infinity Drive is an aluminum hard drive enclosure that can house the 2.5" laptop style hard drive of your choice. When docked inside the Infinite Panel, this drive integrates seamlessly into your system, but can be removed and connected to any computer via an included USB cable allowing you to transport enormous amounts of data easily!
A 25-in-1 card reader works with the most popular Smart Media, Secure Digital, Compact Flash, and Memory Stick media on the market. The Infinite Panel also features both high speed USB2.0 ports and audio ports for easy access on the front of your computer.
Features:

  • 25-in-1 Card Reader
  • Removable aluminum external hard drive enclosure
  • Compatible with 2.5" HDD
  • Key lock for security and to prevent damage to the HDD and file loss
  • High speed USB2.0 and audio ports
  • Stylish handle design for the external enclosure

Specifications:

  • Card Reader Compatibility:
    • Smart Media Port:
      • SM
      • XD Ready
    • Compact Flash Port:
      • CF I
      • CF II
      • MD
      • CF-Ultra II
      • CF Extreme
    • Secure Digital Port:
      • SD
      • MMC
      • MMC II
      • MMC 4.0
      • RS MMC (Adapter)
      • HS MMC
      • Mini SD (Adapter)
      • SD-Ultra II
      • T-Flash (Adapter)
    • Memory Stick Port:
      • MS
      • MS PRO
      • MS Duo (Adapter)
      • MS PRO Duo (Adapter)
      • MS PRO Duo(MG) (Adapter)
      • MS PRO(MG)
      • MS(MG)
      • HS MS PRO(MG)
      • HS MS PRO DUO(MG) (Adapter)
      • MS PRO Ultra II
  • Color: Interchangeable Black and Silver Face Plates
  • Hard Drive Compatibility: 2.5" Laptop Style HDD
  • USB Connection: Motherboard Header
  • Audio Connection: Motherboard Header
  • External Enclosure Interface: USB
  • Mounting: 1 x 5.25" Drive Bay
Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 20068
Product Name Aerocool Infinite Panel - 2.5" Black / Silver
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - WATTCO™ - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit and Compressors Control System - AERtronic Master - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Hydraulic and Pneumatic Local Control Panels -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Hydraulic; Pnumatic
Secondary Applications Industrial
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details