Win Source Part Number: 1250884-ATL431LIBQDQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Current - Output: 15 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 80 µA
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ATL431LIBQDQNRTR
Base Product Number: ATL431
Low-IQ programmable shunt regulator offered in an ultra-small DQN package 4-X2SON -40 to 125 Product overview: ATL431LIBQDQNR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL431LIBQDQNR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA 4-X2SON (1x1)
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA 4-X2SON (1x1)
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA 4-X2SON (1x1)
IC VREF SHUNT ADJ 0.5% 4X2SON
IC VREF SHUNT ADJ 0.5% 4X2SON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1250884-ATL431LIBQDQNR | 693-ATL431LIBQDQNR | 296-ATL431LIBQDQNRDKR-ND | ATL431LIBQDQNR | ATL431LIBQDQNR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | Low-Power Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; Tape & Reel | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| Accuracy | 0.5000 % |