Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5V, PDSO8, SOIC-8 Product overview: LM336BMX-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BMX-5.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 759487-LM336BMX-5.0
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: LM336
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
IC VREF SHUNT 2% 8SOIC
IC VREF SHUNT 2% 8SOIC
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM336BMX-5.0 | LM336BMX-5.0TR-ND | 693-LM336BMX-5.0 | 759487-LM336BMX-5.0 | LM336BMX-5.0 | LM336BMX-5.0 | LM336BMX-5.0 | LM336BMX-5.0 |
| Product Name | Voltage Reference | 5V SOIC Precision Voltage Reference IC | Electronic Surplus - LM336BMX-5.0 | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Voltage Reference | |
| Package Type | Other; SOP8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Obsolete | Obsolete | Active | Removed; Obsolete | Active | |||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||||
| Accuracy | 2 % |