Manufacturer: Texas Instruments
Win Source Part Number: 862330-ATL431LIBQDBZ
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V V ±0.5% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATL431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53204-6, 296-53204-1, 296-53204-2
Low-IQ programmable shunt regulator offered in an ultra-small DQN package 3-SOT-23 -40 to 125 Product overview: ATL431LIBQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL431LIBQDBZR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
Voltage References High-bandwidth low-IQ programmable shunt regulator 3-SOT-23 -40 to 125
IC VREF SHUNT ADJ 0.5% SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 862330-ATL431LIBQDBZR | 693-ATL431LIBQDBZR | 296-53204-2-ND | ATL431LIBQDBZR | ATL431LIBQDBZR | ATL431LIBQDBZR |
| Product Name | PMIC - PMIC - Voltage Reference - ATL431LIBQDBZR | Low-Power SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| Accuracy | 0.5000 % |