Manufacturer: Texas Instruments
Win Source Part Number: 862328-ATL431BIDBZR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V V ±0.5% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATL431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47739-6, 296-47739-2, 296-47739-1, ATL431BIDBZR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
2.5-V low-IQ adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: ATL431BIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL431BIDBZR can be used for catalog matching and distributor lookup.
Voltage References 2.5V low-Iq adjustable precision shunt regulator 3-SOT-23 -40 to 85
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 862328-ATL431BIDBZR | 296-47739-2-ND | 693-ATL431BIDBZR | ATL431BIDBZR | ATL431BIDBZR | ATL431BIDBZR |
| Product Name | PMIC - PMIC - Voltage Reference - ATL431BIDBZR | Voltage Reference | Low-Power SOT-23 Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| TC | 48 ppm/C |