Texas Instruments High-Performance Analog Voltage Reference ATL432LIBQDBZR

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-53208-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53208-1-ND
Voltage Reference 296-53208-1-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53208-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53208-6-ND
Voltage Reference 296-53208-6-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53208-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53208-2-ND
Voltage Reference 296-53208-2-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Reference -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Reference
Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Reference
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Reference Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Product Status: Active Base Product Number: ATL432

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Reference
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Product Status: Active
Base Product Number: ATL432

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Precision Voltage Reference IC
693-ATL432LIBQDBZR
Low-Power SOT-23 Precision Voltage Reference IC 693-ATL432LIBQDBZR
High-bandwidth, low-IQ programmable shunt regulator (pinout: RKA) 3-SOT-23 -40 to 125 Product overview: ATL432LIBQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL432LIBQDBZR can be used for catalog matching and distributor lookup.

High-bandwidth, low-IQ programmable shunt regulator (pinout: RKA) 3-SOT-23 -40 to 125 Product overview: ATL432LIBQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL432LIBQDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ATL432LIBQDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ATL432LIBQDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ATL432LIBQDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
PMIC - Voltage Reference - ATL432LIBQDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ATL432LIBQDBZR
PMIC - Voltage Reference ATL432LIBQDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ATL432LIBQDBZR
Voltage References ATL432LIBQDBZR
Voltage References High-bandwidth low-IQ programmable shunt regulator 3-SOT-23 -40 to 125

Voltage References High-bandwidth low-IQ programmable shunt regulator 3-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-53208-1-ND 693-ATL432LIBQDBZR ATL432LIBQDBZR ATL432LIBQDBZR ATL432LIBQDBZR
Product Name Voltage Reference Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Reference Low-Power SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel (TR) Cut Tape (CT) Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
 - LM285BYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
PMIC - PMIC - Voltage Reference - ADR430BR - 910765-ADR430BR - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details