Manufacturer: Texas Instruments
Win Source Part Number: 710779-LM285BYMX-2.5
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±1.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: LM285
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
IC,VOLT REFERENCE,FIXED,2.5V
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC
IC VREF SHUNT 1.5% 8SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
IC VREF SHUNT 1.5% 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 710779-LM285BYMX-2.5 | 693-LM285BYMX-2.5 | LM285BYMX-2.5TR-ND | LM285BYMX-2.5 | LM285BYMX-2.5 | LM285BYMX-2.5 |
| Product Name | PMIC - PMIC - Voltage Reference - LM285BYMX-2.5 | 2.5V Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |