Texas Instruments PMIC - PMIC - Voltage Reference - LM4040A50IDBZRG4 LM4040A50IDBZRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199456-LM4040A50IDB ZRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199456-LM4040A50IDB ZRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4040A50IDBZRG4 - 1199456-LM4040A50IDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040A50IDBZRG4
1199456-LM4040A50IDBZRG4
PMIC - PMIC - Voltage Reference - LM4040A50IDBZRG4 1199456-LM4040A50IDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1199456-LM4040A50IDB ZRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1199456-LM4040A50IDBZRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
5V SOT-23 Precision Voltage Reference IC
693-LM4040A50IDBZRG4
5V SOT-23 Precision Voltage Reference IC 693-LM4040A50IDBZRG4
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5V, PDSO3, GREEN, PLASTIC, SOT-23, 3 PIN Product overview: LM4040A50IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A50IDBZRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5V, PDSO3, GREEN, PLASTIC, SOT-23, 3 PIN Product overview: LM4040A50IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A50IDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1199456-LM4040A50IDBZRG4 693-LM4040A50IDBZRG4
Product Name PMIC - PMIC - Voltage Reference - LM4040A50IDBZRG4 5V SOT-23 Precision Voltage Reference IC
Type Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385MX-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details
PMIC - Voltage Reference - AD587KQ/+ - Lingto Electronic Limited
Specs
IQ 4 mA
View Details
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Voltage Reference - X60008CIS8-50-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 5 ppm/C
View Details
3 suppliers