Texas Instruments High-Performance Analog Voltage Reference ATL432LIBQDBZRQ1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-ATL432LIBQDBZRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-ATL432LIBQDBZRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-ATL432LIBQDBZRQ1TR-ND
Voltage Reference 296-ATL432LIBQDBZRQ1TR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-ATL432LIBQDBZRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-ATL432LIBQDBZRQ1CT-ND
Voltage Reference 296-ATL432LIBQDBZRQ1CT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power SOT-23 Precision Voltage Reference IC
693-ATL432LIBQDBZRQ1
Automotive Low-Power SOT-23 Precision Voltage Reference IC 693-ATL432LIBQDBZRQ1
Automotive, high-bandwidth, low-IQ programmable shunt regulator (pinout: RKA) 3-SOT-23 -40 to 125 Product overview: ATL432LIBQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL432LIBQDBZRQ1 can be used for catalog matching and distributor lookup.

Automotive, high-bandwidth, low-IQ programmable shunt regulator (pinout: RKA) 3-SOT-23 -40 to 125 Product overview: ATL432LIBQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL432LIBQDBZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1372463-ATL432LIBQDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1372463-ATL432LIBQDBZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1372463-ATL432LIBQDBZRQ1
Win Source Part Number: 1372463-ATL432LIBQDB ZRQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: ATL432 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±0.5% REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Adjustable Voltage - Output (Min/Fixed): 2.5V Voltage - Output (Max): 36 V Current - Output: 15 mA Reference Type: Shunt Current - Cathode: 80 µA

Win Source Part Number: 1372463-ATL432LIBQDBZRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: ATL432
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±0.5%
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Voltage - Output (Min/Fixed): 2.5V
Voltage - Output (Max): 36 V
Current - Output: 15 mA
Reference Type: Shunt
Current - Cathode: 80 µA

Buy Now Datasheet
PMIC - Voltage Reference - ATL432LIBQDBZRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ATL432LIBQDBZRQ1
PMIC - Voltage Reference ATL432LIBQDBZRQ1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ATL432LIBQDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ATL432LIBQDBZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ATL432LIBQDBZRQ1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-ATL432LIBQDBZRQ1DKR-ND 693-ATL432LIBQDBZRQ1 1372463-ATL432LIBQDBZRQ1 ATL432LIBQDBZRQ1 ATL432LIBQDBZRQ1
Product Name Voltage Reference Automotive Low-Power SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details