Texas Instruments High-Performance Analog 5 V SOT-23 Precision Voltage Reference IC LM3411M5X-5.0/NOPB

Description
IC 1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5 V, PDSO5, SOT-23, SOP-5, Voltage Reference Product overview: LM3411M5X-5.0/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM3411M5X-5.0/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5 V, PDSO5, SOT-23, SOP-5, Voltage Reference Product overview: LM3411M5X-5.0/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM3411M5X-5.0/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5 V SOT-23 Precision Voltage Reference IC
693-LM3411M5X-5.0/NOPB
5 V SOT-23 Precision Voltage Reference IC 693-LM3411M5X-5.0/NOPB
IC 1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5 V, PDSO5, SOT-23, SOP-5, Voltage Reference Product overview: LM3411M5X-5.0/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM3411M5X-5.0/NO PB can be used for catalog matching and distributor lookup.

IC 1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5 V, PDSO5, SOT-23, SOP-5, Voltage Reference Product overview: LM3411M5X-5.0/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM3411M5X-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM3411M5X-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO5

Three Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM3411M5X-5.0/NOPB - 1053794-LM3411M5X-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM3411M5X-5.0/NOPB
1053794-LM3411M5X-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM3411M5X-5.0/NOPB 1053794-LM3411M5X-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053794-LM3411M5X-5. 0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 150μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053794-LM3411M5X-5.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM3411M5X-5.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM3411M5X-5.0/NOPBTR-ND
Voltage Reference LM3411M5X-5.0/NOPBTR-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-5

Buy Now Datasheet
IC VREF SHUNT 1% SOT23-5 - 815-LM3411M5X-5.0/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 1% SOT23-5
815-LM3411M5X-5.0/NOPB
IC VREF SHUNT 1% SOT23-5 815-LM3411M5X-5.0/NOPB
IC VREF SHUNT 1% SOT23-5

IC VREF SHUNT 1% SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM3411M5X-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM3411M5X-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM3411M5X-5.0/NOPB
IC VREF SHUNT 1% SOT23-5

IC VREF SHUNT 1% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM3411M5X-5.0/NOPB
Voltage References LM3411M5X-5.0/NOPB
Voltage References Precision secondary regulator & driver 5-SOT-23 -40 to 85

Voltage References Precision secondary regulator & driver 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM3411M5X-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM3411M5X-5.0/NOPB
Voltage Reference LM3411M5X-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA SOT-23-5

Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM3411M5X-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM3411M5X-5.0/NOPB
Voltage Reference LM3411M5X-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA SOT-23-5

Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM3411M5X-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM3411M5X-5.0/NOPB
PMIC - Voltage Reference LM3411M5X-5.0/NOPB
IC VREF SHUNT 1% SOT23-5

IC VREF SHUNT 1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM3411M5X-5.0/NOPB LM3411M5X-5.0/NOPB 1053794-LM3411M5X-5.0/NOPB LM3411M5X-5.0/NOPBTR-ND 815-LM3411M5X-5.0/NOPB LM3411M5X-5.0/NOPB LM3411M5X-5.0/NOPB LM3411M5X-5.0/NOPB LM3411M5X-5.0/NOPB
Product Name 5 V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM3411M5X-5.0/NOPB Voltage Reference IC VREF SHUNT 1% SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Reference PMIC - Voltage Reference
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Life Cycle Stage Active Active Active Last Shipments; Last Time Buy Active
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285AMX-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR443BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3.75 mA
View Details
Precision 4.096V SOT-23 FGA™ Voltage Reference - X60003CIG3Z-41T1 - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 4.1 volts
TC 20 ppm/C
View Details
9 suppliers