Shunt Voltage Reference IC Fixed 6.9V V -4.35%, +5.07% 15mA TO-92-3
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 6.9V, PBCY3, PLASTIC, TO-92, 3 PIN Product overview: LM329CZ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.9V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6.9V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM329CZ can be used for catalog matching and distributor lookup.
IC VREF SHUNT -4.35%/+5.07% TO92
IC VREF SHUNT -4.35%/+5.07% TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM329CZ-ND | 693-LM329CZ | LM329CZ | LM329CZ |
| Product Name | Voltage Reference | 6.9V Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Buried-Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | |
| TC | 100 ppm/C | |||
| Accuracy | 5.07 % |