Texas Instruments High-Performance Analog Voltage Reference ATL431LIBQDBZRQ1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-ATL431LIBQDBZRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-ATL431LIBQDBZRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-ATL431LIBQDBZRQ1TR-ND
Voltage Reference 296-ATL431LIBQDBZRQ1TR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-ATL431LIBQDBZRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-ATL431LIBQDBZRQ1CT-ND
Voltage Reference 296-ATL431LIBQDBZRQ1CT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1250876-ATL431LIBQDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1250876-ATL431LIBQDBZRQ1
Integrated Circuits (ICs) - PMIC - Voltage Reference 1250876-ATL431LIBQDBZRQ1
Win Source Part Number: 1250876-ATL431LIBQDB ZRQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.5% Current - Output: 15 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.5V Current - Cathode: 80 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ATL431LIBQDBZRQ1 TR,296-ATL431LIBQDBZ RQ1CT,296-ATL431LIBQ DBZRQ1DKR Base Product Number: ATL431

Win Source Part Number: 1250876-ATL431LIBQDBZRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Current - Output: 15 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 80 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ATL431LIBQDBZRQ1TR,296-ATL431LIBQDBZRQ1CT,296-ATL431LIBQDBZRQ1DKR
Base Product Number: ATL431

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-ATL431LIBQDBZRQ1
Automotive SOT-23 Precision Voltage Reference IC 693-ATL431LIBQDBZRQ1
Automotive Shunt Regulator, 125C, 3-Pin SOT-23 Product overview: ATL431LIBQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL431LIBQDBZRQ1 can be used for catalog matching and distributor lookup.

Automotive Shunt Regulator, 125C, 3-Pin SOT-23 Product overview: ATL431LIBQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL431LIBQDBZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - ATL431LIBQDBZRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ATL431LIBQDBZRQ1
PMIC - Voltage Reference ATL431LIBQDBZRQ1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ATL431LIBQDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ATL431LIBQDBZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ATL431LIBQDBZRQ1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-ATL431LIBQDBZRQ1DKR-ND 1250876-ATL431LIBQDBZRQ1 693-ATL431LIBQDBZRQ1 ATL431LIBQDBZRQ1 ATL431LIBQDBZRQ1
Product Name Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference Automotive SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - PMIC - Voltage Reference - AD1583BRT-REEL7 - 859393-AD1583BRT-REEL7 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - ISL21007CFB825Z-TK - Rochester Electronics
Specs
Package Type Other; SOICN8
Life Cycle Stage Obsolete
View Details
6 suppliers