Win Source Part Number: 1069829-LM185BXH-2.5
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Box
Standard Package: 1,000
Tolerance: ±1.5%
Temperature Coefficient: 30ppm/°C
Current - Output: 20 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 2.5V
Noise - 10Hz to 10kHz: 120µVrms
Current - Cathode: 20 µA
Mounting Type: Through Hole
Package / Case: TO-46-2 Metal Can
Supplier Device Package: TO-2
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): LM185BXH-2.5LM185BXH
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM185
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Micropower Voltage Reference Diode 2-TO -55 to 125 Product overview: LM185BXH-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185BXH-2.5 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-2
IC VREF SHUNT 1.5% TO2
IC VREF SHUNT 1.5% TO2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1069829-LM185BXH-2.5 | 693-LM185BXH-2.5 | LM185BXH-2.5-ND | LM185BXH-2.5 | LM185BXH-2.5 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; Box | Other; TO-46 | Other; TO-46-2 Metal Can | Other; TO-46-2 Metal Can | |
| TC | 30 ppm/C | 30 ppm/C | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |