Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 15mA SOT-23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
Voltage References High-bandwidth low-IQ programmable shunt regulator 3-SOT-23 -40 to 85
IC VREF SHUNT ADJ 0.5% SOT23-3
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-53207-6-ND | ATL432LIBIDBZR | ATL432LIBIDBZR | ATL432LIBIDBZR |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Accuracy | 0.5000 % | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |