Manufacturer: Texas Instruments
Win Source Part Number: 805908-ATL432AIDBZR
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 48ppm/°C
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 35μA
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 36V
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
2.5-V precision programmable shunt regulator 3-SOT-23 -40 to 85 Product overview: ATL432AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL432AIDBZR can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
Voltage References 2.5-V precision programmable shunt regulator 3-SOT-23 -40 to 85
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 805908-ATL432AIDBZR | 296-ATL432AIDBZRCT-ND | 693-ATL432AIDBZR | ATL432AIDBZR | ATL432AIDBZR | ATL432AIDBZR |
| Product Name | PMIC - PMIC - Voltage Reference - ATL432AIDBZR | Voltage Reference | SOT-23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 48 ppm/C | 48 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |