Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 710790-LM385MX-1.2
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: -2.43%, +2.02%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: LM385
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA 8-SOIC
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.235V Product overview: LM385MX-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385MX-1.2 can be used for catalog matching and distributor lookup.
IC VREF SHNT -2.43%/+2.02% 8SOIC
IC VREF SHUNT 2% 8SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385MX-1.2 | 710790-LM385MX-1.2 | LM385MX-1.2TR-ND | 693-LM385MX-1.2 | LM385MX-1.2 | LM385MX-1.2 |
| Product Name | PMIC - PMIC - Voltage Reference - LM385MX-1.2 | Voltage Reference | 1.235V Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | Other; SOP8 | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Obsolete | Obsolete | Active | |||
| TC | 150 ppm/C | 150 ppm/C | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |