Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM236AH-2.5/NOPB LM236AH-2.5/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778686-LM236AH-2.5/N OPB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-206AB, TO-46-3 Metal Can Tolerance: ±1% Output Type: Fixed Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 10mA Current - Cathode: 400μA Family Name: LM236 Output Voltage: 2.49V Categories: Integrated Circuits (ICs) Manufacturer Package: TO (NDT) Alternative Parts (Cross-Reference): LM336AH-2.5; LT1009CH#PBF; LM336H-2.5; LM136H2.5/883; Introduction Date: May 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778686-LM236AH-2.5/N OPB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-206AB, TO-46-3 Metal Can Tolerance: ±1% Output Type: Fixed Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 10mA Current - Cathode: 400μA Family Name: LM236 Output Voltage: 2.49V Categories: Integrated Circuits (ICs) Manufacturer Package: TO (NDT) Alternative Parts (Cross-Reference): LM336AH-2.5; LT1009CH#PBF; LM336H-2.5; LM136H2.5/883; Introduction Date: May 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM236AH-2.5/NOPB - 778686-LM236AH-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM236AH-2.5/NOPB
778686-LM236AH-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM236AH-2.5/NOPB 778686-LM236AH-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778686-LM236AH-2.5/N OPB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-206AB, TO-46-3 Metal Can Tolerance: ±1% Output Type: Fixed Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 10mA Current - Cathode: 400μA Family Name: LM236 Output Voltage: 2.49V Categories: Integrated Circuits (ICs) Manufacturer Package: TO (NDT) Alternative Parts (Cross-Reference): LM336AH-2.5; LT1009CH#PBF; LM336H-2.5; LM136H2.5/883; Introduction Date: May 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778686-LM236AH-2.5/NOPB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-206AB, TO-46-3 Metal Can
Tolerance: ±1%
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 10mA
Current - Cathode: 400μA
Family Name: LM236
Output Voltage: 2.49V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO (NDT)
Alternative Parts (Cross-Reference): LM336AH-2.5; LT1009CH#PBF; LM336H-2.5; LM136H2.5/883;
Introduction Date: May 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM236AH-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM236AH-2.5/NOPB-ND
Voltage Reference LM236AH-2.5/NOPB-ND
Shunt Voltage Reference IC Fixed 2.49V V ±1% 10mA TO-46-3

Shunt Voltage Reference IC Fixed 2.49V V ±1% 10mA TO-46-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM236AH-2.5/NOPB
Precision Voltage Reference IC 693-LM236AH-2.5/NOPB
IC VREF SHUNT 1% TO46-3 Product overview: LM236AH-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236AH-2.5/NOPB can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% TO46-3 Product overview: LM236AH-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236AH-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM236AH-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM236AH-2.5/NOPB
Voltage Reference LM236AH-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.49V V ±1% 10 mA TO-46-3

Shunt Voltage Reference IC Fixed 2.49V V ±1% 10 mA TO-46-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM236AH-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM236AH-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM236AH-2.5/NOPB
IC VREF SHUNT 1% TO46-3

IC VREF SHUNT 1% TO46-3

Supplier's Site
PMIC - Voltage Reference - LM236AH-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM236AH-2.5/NOPB
PMIC - Voltage Reference LM236AH-2.5/NOPB
IC VREF SHUNT 1% TO46-3

IC VREF SHUNT 1% TO46-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 778686-LM236AH-2.5/NOPB LM236AH-2.5/NOPB-ND 693-LM236AH-2.5/NOPB LM236AH-2.5/NOPB LM236AH-2.5/NOPB LM236AH-2.5/NOPB
Product Name PMIC - PMIC - Voltage Reference - LM236AH-2.5/NOPB Voltage Reference Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can Other; TO-46-3 Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 100 ppm/C
View Details
3 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details