Texas Instruments High-Performance Analog Voltage Reference ATL431LIAIDBZR

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-53201-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53201-6-ND
Voltage Reference 296-53201-6-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53201-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53201-1-ND
Voltage Reference 296-53201-1-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53201-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53201-2-ND
Voltage Reference 296-53201-2-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Precision Voltage Reference IC
693-ATL431LIAIDBZR
Low-Power SOT-23 Precision Voltage Reference IC 693-ATL431LIAIDBZR
Low-IQ programmable shunt regulator offered in an ultra-small DQN package 3-SOT-23 -40 to 85 Product overview: ATL431LIAIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL431LIAIDBZR can be used for catalog matching and distributor lookup.

Low-IQ programmable shunt regulator offered in an ultra-small DQN package 3-SOT-23 -40 to 85 Product overview: ATL431LIAIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL431LIAIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ATL431LIAIDBZR - 862329-ATL431LIAIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ATL431LIAIDBZR
862329-ATL431LIAIDBZR
PMIC - PMIC - Voltage Reference - ATL431LIAIDBZR 862329-ATL431LIAIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 862329-ATL431LIAIDBZ R Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V V ±1% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: ATL431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53201-6, 296-53201-1, 296-53201-2

Manufacturer: Texas Instruments
Win Source Part Number: 862329-ATL431LIAIDBZR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V V ±1% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATL431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53201-6, 296-53201-1, 296-53201-2

Buy Now Datasheet
PMIC - Voltage Reference - ATL431LIAIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ATL431LIAIDBZR
PMIC - Voltage Reference ATL431LIAIDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - ATL431LIAIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
ATL431LIAIDBZR
Power Supply Chip >> Voltage References ATL431LIAIDBZR
2.5V~36V ±1% 15mA Adjustable SOT-23-3 Voltage References ROHS

2.5V~36V ±1% 15mA Adjustable SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ATL431LIAIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ATL431LIAIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ATL431LIAIDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-53201-6-ND 693-ATL431LIAIDBZR 862329-ATL431LIAIDBZR ATL431LIAIDBZR ATL431LIAIDBZR ATL431LIAIDBZR
Product Name Voltage Reference Low-Power SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ATL431LIAIDBZR PMIC - Voltage Reference Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3
Accuracy 1 % 1 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - ADR06CRZ - 860365-ADR06CRZ - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details