Texas Instruments High-Performance Analog Voltage Reference ATL431BQDBZR

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-44371-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-44371-2-ND
Voltage Reference 296-44371-2-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-44371-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-44371-6-ND
Voltage Reference 296-44371-6-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-44371-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-44371-1-ND
Voltage Reference 296-44371-1-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ATL431BQDBZR - 852005-ATL431BQDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ATL431BQDBZR
852005-ATL431BQDBZR
PMIC - PMIC - Voltage Reference - ATL431BQDBZR 852005-ATL431BQDBZR
Manufacturer: Texas Instruments Win Source Part Number: 852005-ATL431BQDBZR Features: Voltage Reference IC 36 VV 100 mA Package: Reel - TR Family Name: ATL431 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44371-1, 296-44371-2, 296-44371-6, ATL431BQDBZR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 852005-ATL431BQDBZR
Features: Voltage Reference IC 36 VV 100 mA
Package: Reel - TR
Family Name: ATL431
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44371-1, 296-44371-2, 296-44371-6, ATL431BQDBZR-ND

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Precision Voltage Reference IC
693-ATL431BQDBZR
Low-Power SOT-23 Precision Voltage Reference IC 693-ATL431BQDBZR
2.5-V low-IQ adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: ATL431BQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL431BQDBZR can be used for catalog matching and distributor lookup.

2.5-V low-IQ adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: ATL431BQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ATL431BQDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ATL431BQDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ATL431BQDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ATL431BQDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
ATL431BQDBZR
Voltage References ATL431BQDBZR
Voltage References 2.5V low-Iq adjustable precision shunt regulator 3-SOT-23 -40 to 125

Voltage References 2.5V low-Iq adjustable precision shunt regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - ATL431BQDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ATL431BQDBZR
PMIC - Voltage Reference ATL431BQDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - ATL431BQDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
ATL431BQDBZR
Power Supply Chip >> Voltage References ATL431BQDBZR
2.5V~36V ±0.5% 100mA Adjustable SOT-23 Voltage References ROHS

2.5V~36V ±0.5% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-44371-2-ND 852005-ATL431BQDBZR 693-ATL431BQDBZR ATL431BQDBZR ATL431BQDBZR ATL431BQDBZR ATL431BQDBZR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - ATL431BQDBZR Low-Power SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Power Supply Chip >> Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Reel - TR Other; TO-236-3, SC-59, SOT-23-3 SOT23
TC 82 ppm/C 82 ppm/C
Accuracy 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - Voltage Reference - AD586BR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details