Nexperia B.V. Datasheets for IC Analog Multiplexers
Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.
IC Analog Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| The CBT3257A is a quad single-pole, dual-throw bus switch. The device features an output enable input (OE) and a select input (S). When OEis LOW the switch is enabled and... | |
| The CBT3257A-Q100 is a quad single-pole, dual-throw bus switch. The device features an output enable input (OE) and a select input (S). When OEis LOW the switch is enabled and... | |
| The CBT3306 dual FET bus switch features independent line switches. Each switch is disabled when the associated output enable (nOE) input is HIGH. Features and benefits 5 Ω switch connection... | |
| The CBT3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated... | |
| The CBTD3306 dual FET bus switch features independent line switches. Each switch is disabled when the associated output enable (nOE) input is HIGH. Features and benefits Designed to be used... | |
| The CBTD3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated... | |
| The HEF4016B is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is... | |
| The HEF4051B is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S1, S2 and... | |
| The HEF4051B-Q100 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S1, S2 and... | |
| The HEF4052B is a dual single-pole quad-throw analog switch (2x SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1,... | |
| The HEF4052B-Q100 is a dual single-pole quad-throw analog switch (2x SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1,... | |
| The HEF4053B is a triple single-pole double-throw analog switch (3x SPDT) suitable for use in analog or digital 2:1 multiplexer/demultip lexer applications. Each switch features a digital select input (Sn),... | |
| The HEF4066B is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is... | |
| The HEF4067B is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip lexer applications. The switch features four digital select inputs (A0, A1, A2... | |
| The HEF4067B-Q100 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip lexer applications. The switch features four digital select inputs (A0, A1, A2... | |
| The NCA9547-Q100 is an octal bidirectional translating multiplexer controlled by the I²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Only one SCn/SDn channel can be... | |
| The NCA9547A is an octal bidirectional translating multiplexer controlled by the I²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Only one SCn/SDn channel can be... | |
| The NCA9548A is an octal bidirectional translating switch controlled via the I²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Any individual SCn/SDn channel or combination... | |
| The NCA9548A-Q100 is an octal bidirectional translating switch controlled via the I²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Any individual SCn/SDn channel or combination... | |
| The NMUX1237 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). The digital select input (S)... | |
| The NMUX1308 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308 is dual source compatible with... | |
| The NMUX1308A is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308A is dual source compatible with... | |
| The NMUX1309 is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309 is dual source compatible... | |
| The NMUX1309A is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309A is dual source compatible... | |
| The NMUX27518 is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit... | |
| The NMUX27518E is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.62 V to 3.6 V. This device can handle both digital and analog signals, and can transmit... | |
| The XS3A1T3157 is a low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultip lexer. It has a digital select input (S), two independent inputs/outputs... | |
| The XS3A1T5157 is a low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultip lexer. It has a digital select input (S), two independent inputs/outputs... | |
| The XS3A2467 is a dual low-ohmic double-pole double-throw analog switch suitable for use as an analog or digital multiplexer/demultip lexer. It consists of four switches, each with two independent input/outputs... | |
| The XS3A2467-Q100 is a dual low-ohmic double-pole double-throw analog switch suitable for use as an analog or digital multiplexer/demultip lexer. It consists of four switches, each with two independent input/outputs... | |
| The XS3A4051 is a low-ohmic 8-channel analog switch, suitable for use as an analog or digital multiplexer/demultip lexer. The XS3A4051 has three digital select inputs (S1 to S3), eight independent... | |
| The XS3A4052 is a low-ohmic dual-pole quad-throw analog switch (DP4T), suitable for use as an analog or digital multiplexer/demultip lexer. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and... | |
| The XS3A4053 is a triple low-ohmic single-pole double-throw analog switch, suitable for use as an analog or digital multiplexer/demultip lexer. Each switch has a digital select input (nS), two independent... | |
| The XS5A1T4157 is a low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultip lexer. It has a digital select input (S), two inputs/outputs (Y0... |
| << Prev |