Nexperia B.V. Dual 4-channel analog multiplexer/demultiplexer HEF4052BTT,118

Description
The HEF4052B is a dual single-pole quad-throw analog switch (2x SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S1 and S2) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet
Description
The HEF4052B is a dual single-pole quad-throw analog switch (2x SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S1 and S2) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-channel analog multiplexer/demultiplexer - HEF4052BTT,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-channel analog multiplexer/demultiplexer
HEF4052BTT,118
Dual 4-channel analog multiplexer/demultiplexer HEF4052BTT,118
The HEF4052B is a dual single-pole quad-throw analog switch (2x SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S1 and S2) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The HEF4052B is a dual single-pole quad-throw analog switch (2x SP4T) suitable for use in analog or digital 4:1 multiplexer/demultiplexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S1 and S2) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-7352-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-7352-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-7352-2-ND
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP

2 Circuit IC Switch 4:1 155Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-7352-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-7352-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-7352-1-ND
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP

2 Circuit IC Switch 4:1 155Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-7352-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-7352-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-7352-6-ND
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP

2 Circuit IC Switch 4:1 155Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual Quad TSSOP Analog Switch and Multiplexer IC
747-HEF4052BTT,118
Dual Quad TSSOP Analog Switch and Multiplexer IC 747-HEF4052BTT,118
HEF4052B - Dual 4-channel analog multiplexer/demultip lexer TSSOP 16-Pin Product overview: HEF4052BTT,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4052BTT,118 can be used for catalog matching and distributor lookup.

HEF4052B - Dual 4-channel analog multiplexer/demultiplexer TSSOP 16-Pin Product overview: HEF4052BTT,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4052BTT,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HEF4052BTT,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HEF4052BTT,118
Analog Switches, Multiplexers, Demultiplexers HEF4052BTT,118
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP

2 Circuit IC Switch 4:1 155Ohm 16-TSSOP

Buy Now Datasheet
Analogue Mux/demux, 4 Nexperia - 74AH0563 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 4 Nexperia
74AH0563
Analogue Mux/demux, 4 Nexperia 74AH0563
ANALOGUE MUX/DEMUX, 4:1, -40 TO 125DEG C ROHS COMPLIANT: YES

ANALOGUE MUX/DEMUX, 4:1, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4052BTT,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HEF4052BTT,118
Interface - Analog Switches, Multiplexers, Demultiplexers HEF4052BTT,118
IC MUX/DEMUX DUAL 4CH 16TSSOP

IC MUX/DEMUX DUAL 4CH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number HEF4052BTT,118 1727-7352-2-ND 747-HEF4052BTT,118 HEF4052BTT,118 74AH0563 HEF4052BTT,118
Product Name Dual 4-channel analog multiplexer/demultiplexer Analog Switches, Multiplexers, Demultiplexers Dual Quad TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 4 Nexperia Interface - Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS RoHS
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOT403-1 SOT403-1 TSSOP; "16-TSSOP SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Configuration 4x1
Unlock Full Specs
to access all available technical data

Similar Products

4-bit bus switch - 74CBTLV3125BQ-Q10X - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
 - 74HC2G66DC-Q100H - Rochester Electronics
Specs
Standards and Certifications RoHS
Package Type SOT765
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4852D,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 2 to 6 volts
Ron 195 ohms
View Details
3 suppliers