Nexperia B.V. Analog Mux/dmux, 8 X 1, Soic-16, Full Reel; Multiplexer Configuration Nexperia HEF4051BT,653.

Description
ANALOG MUX/DMUX, 8 X 1, SOIC-16, FULL REEL; Multiplexer Configuration:8:1; No. of Circuits:8Circuits; On State Resistance Max:175ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes
Description
ANALOG MUX/DMUX, 8 X 1, SOIC-16, FULL REEL; Multiplexer Configuration:8:1; No. of Circuits:8Circuits; On State Resistance Max:175ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Analog Mux/dmux, 8 X 1, Soic-16, Full Reel; Multiplexer Configuration Nexperia - 26AC0131 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, 8 X 1, Soic-16, Full Reel; Multiplexer Configuration Nexperia
26AC0131
Analog Mux/dmux, 8 X 1, Soic-16, Full Reel; Multiplexer Configuration Nexperia 26AC0131
ANALOG MUX/DMUX, 8 X 1, SOIC-16, FULL REEL; Multiplexer Configuration:8:1; No. of Circuits:8Circuits; On State Resistance Max:175ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

ANALOG MUX/DMUX, 8 X 1, SOIC-16, FULL REEL; Multiplexer Configuration:8:1; No. of Circuits:8Circuits; On State Resistance Max:175ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 26AC0131
Product Name Analog Mux/dmux, 8 X 1, Soic-16, Full Reel; Multiplexer Configuration Nexperia
Supply Voltage (VS) 3 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-3230-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC151SJ - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details