Nexperia B.V. Analog Mux/dmux, 4 X 1, Dip-16; Multiplexer Configuration Nexperia HEF4052BP

Description
ANALOG MUX/DMUX, 4 X 1, DIP-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:60ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
ANALOG MUX/DMUX, 4 X 1, DIP-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:60ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Analog Mux/dmux, 4 X 1, Dip-16; Multiplexer Configuration Nexperia - 10WX5448 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, 4 X 1, Dip-16; Multiplexer Configuration Nexperia
10WX5448
Analog Mux/dmux, 4 X 1, Dip-16; Multiplexer Configuration Nexperia 10WX5448
ANALOG MUX/DMUX, 4 X 1, DIP-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:60ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

ANALOG MUX/DMUX, 4 X 1, DIP-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:60ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 10WX5448
Product Name Analog Mux/dmux, 4 X 1, Dip-16; Multiplexer Configuration Nexperia
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
TSSOP Analog Switch and Multiplexer IC - 743-74HC238PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers