Nexperia B.V. 8-channel I²C-bus switch with reset NCA9548ABYHP

Description
The NCA9548A is an octal bidirectional translating switch controlled via the I²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Any individual SCn/SDn channel or combination of channels can be selected, determined by the contents of the programmable control register. An active LOW reset input allows the NCA9548A to recover from a situation where one of the downstream I²C-buses is stuck in a LOW state. Pulling the RESETpin LOW resets the I²C-bus state machine and causes all the channels to be deselected as does the internal Power-on reset function. The pass gates of the switches are constructed such that the VCC pin can be used to limit the maximum high voltage which will be passed by the NCA9548A. This allows the use of different bus voltages on each pair, so that 1.8 V or 2.5 V or 3.3 V parts can communicate with 5 V parts without any additional protection. External pull-up resistors pull the bus up to the desired voltage level for each channel. All I/O pins are 6 V tolerant. Features and benefits 1-of-8 bidirectional translating switches I²C-bus interface logic; compatible with SMBus standards Active LOW reset input Three address pins allowing up to eight devices on the I²C-bus Channel selection via I²C-bus, in any combination Power-up with all switch channels deselected Low Ron switches Allows voltage level translation between 1.8 V, 2.5 V, 3.3 V and 5 V buses No glitch on power-up Supports hot insertion Low standby current Operating power supply voltage range of 1.65 V to 5.5 V 6 V tolerant inputs 0 Hz to 400 kHz clock frequency Latch-up testing is done to JEDEC Standard JESD78 which exceeds 100 mA Two packages offered: TSSOP24, and HWQFN24 ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1 kV Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The NCA9548A is an octal bidirectional translating switch controlled via the I²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Any individual SCn/SDn channel or combination of channels can be selected, determined by the contents of the programmable control register. An active LOW reset input allows the NCA9548A to recover from a situation where one of the downstream I²C-buses is stuck in a LOW state. Pulling the RESETpin LOW resets the I²C-bus state machine and causes all the channels to be deselected as does the internal Power-on reset function. The pass gates of the switches are constructed such that the VCC pin can be used to limit the maximum high voltage which will be passed by the NCA9548A. This allows the use of different bus voltages on each pair, so that 1.8 V or 2.5 V or 3.3 V parts can communicate with 5 V parts without any additional protection. External pull-up resistors pull the bus up to the desired voltage level for each channel. All I/O pins are 6 V tolerant. Features and benefits 1-of-8 bidirectional translating switches I²C-bus interface logic; compatible with SMBus standards Active LOW reset input Three address pins allowing up to eight devices on the I²C-bus Channel selection via I²C-bus, in any combination Power-up with all switch channels deselected Low Ron switches Allows voltage level translation between 1.8 V, 2.5 V, 3.3 V and 5 V buses No glitch on power-up Supports hot insertion Low standby current Operating power supply voltage range of 1.65 V to 5.5 V 6 V tolerant inputs 0 Hz to 400 kHz clock frequency Latch-up testing is done to JEDEC Standard JESD78 which exceeds 100 mA Two packages offered: TSSOP24, and HWQFN24 ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1 kV Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-channel I²C-bus switch with reset - NCA9548ABYHP - Nexperia B.V.
Nijmegen, Netherlands
8-channel I²C-bus switch with reset
NCA9548ABYHP
8-channel I²C-bus switch with reset NCA9548ABYHP
The NCA9548A is an octal bidirectional translating switch controlled via the I²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Any individual SCn/SDn channel or combination of channels can be selected, determined by the contents of the programmable control register. An active LOW reset input allows the NCA9548A to recover from a situation where one of the downstream I²C-buses is stuck in a LOW state. Pulling the RESETpin LOW resets the I²C-bus state machine and causes all the channels to be deselected as does the internal Power-on reset function. The pass gates of the switches are constructed such that the VCC pin can be used to limit the maximum high voltage which will be passed by the NCA9548A. This allows the use of different bus voltages on each pair, so that 1.8 V or 2.5 V or 3.3 V parts can communicate with 5 V parts without any additional protection. External pull-up resistors pull the bus up to the desired voltage level for each channel. All I/O pins are 6 V tolerant. Features and benefits 1-of-8 bidirectional translating switches I²C-bus interface logic; compatible with SMBus standards Active LOW reset input Three address pins allowing up to eight devices on the I²C-bus Channel selection via I²C-bus, in any combination Power-up with all switch channels deselected Low Ron switches Allows voltage level translation between 1.8 V, 2.5 V, 3.3 V and 5 V buses No glitch on power-up Supports hot insertion Low standby current Operating power supply voltage range of 1.65 V to 5.5 V 6 V tolerant inputs 0 Hz to 400 kHz clock frequency Latch-up testing is done to JEDEC Standard JESD78 which exceeds 100 mA Two packages offered: TSSOP24, and HWQFN24 ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1 kV Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The NCA9548A is an octal bidirectional translating switch controlled via the I²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Any individual SCn/SDn channel or combination of channels can be selected, determined by the contents of the programmable control register.

An active LOW reset input allows the NCA9548A to recover from a situation where one of the downstream I²C-buses is stuck in a LOW state. Pulling the RESETpin LOW resets the I²C-bus state machine and causes all the channels to be deselected as does the internal Power-on reset function.

The pass gates of the switches are constructed such that the VCC pin can be used to limit the maximum high voltage which will be passed by the NCA9548A. This allows the use of different bus voltages on each pair, so that 1.8 V or 2.5 V or 3.3 V parts can communicate with 5 V parts without any additional protection. External pull-up resistors pull the bus up to the desired voltage level for each channel. All I/O pins are 6 V tolerant.

Features and benefits

  • 1-of-8 bidirectional translating switches
  • I²C-bus interface logic; compatible with SMBus standards
  • Active LOW reset input
  • Three address pins allowing up to eight devices on the I²C-bus
  • Channel selection via I²C-bus, in any combination
  • Power-up with all switch channels deselected
  • Low Ron switches
  • Allows voltage level translation between 1.8 V, 2.5 V, 3.3 V and 5 V buses
  • No glitch on power-up
  • Supports hot insertion
  • Low standby current
  • Operating power supply voltage range of 1.65 V to 5.5 V
  • 6 V tolerant inputs
  • 0 Hz to 400 kHz clock frequency
  • Latch-up testing is done to JEDEC Standard JESD78 which exceeds 100 mA
  • Two packages offered: TSSOP24, and HWQFN24
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1 kV
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-NCA9548ABYHPTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-NCA9548ABYHPTR-ND
Signal Switches, Multiplexers, Decoders 1727-NCA9548ABYHPTR-ND
NCA9548ABY/SOT8041/H WQFN24

NCA9548ABY/SOT8041/HWQFN24

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-NCA9548ABYHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-NCA9548ABYHPDKR-ND
Signal Switches, Multiplexers, Decoders 1727-NCA9548ABYHPDKR-ND
NCA9548ABY/SOT8041/H WQFN24

NCA9548ABY/SOT8041/HWQFN24

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-NCA9548ABYHPCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-NCA9548ABYHPCT-ND
Signal Switches, Multiplexers, Decoders 1727-NCA9548ABYHPCT-ND
NCA9548ABY/SOT8041/H WQFN24

NCA9548ABY/SOT8041/HWQFN24

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number NCA9548ABYHP 1727-NCA9548ABYHPTR-ND
Product Name 8-channel I²C-bus switch with reset Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
Unlock Full Specs
to access all available technical data