Nexperia B.V. Quad single-pole single-throw analog switch HEF4066BT,653

Description
The HEF4066B is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Inputs and outputs are protected against electrostatic effects Complies with JEDEC standard JESD 13-B ESD protection : HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet
Description
The HEF4066B is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Inputs and outputs are protected against electrostatic effects Complies with JEDEC standard JESD 13-B ESD protection : HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad single-pole single-throw analog switch - HEF4066BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad single-pole single-throw analog switch
HEF4066BT,653
Quad single-pole single-throw analog switch HEF4066BT,653
The HEF4066B is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Inputs and outputs are protected against electrostatic effects Complies with JEDEC standard JESD 13-B ESD protection : HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The HEF4066B is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Inputs and outputs are protected against electrostatic effects
  • Complies with JEDEC standard JESD 13-B
  • ESD protection :
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-3071-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-3071-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-3071-6-ND
4 Circuit IC Switch 1:1 155Ohm 14-SO

4 Circuit IC Switch 1:1 155Ohm 14-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-3071-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-3071-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-3071-2-ND
4 Circuit IC Switch 1:1 155Ohm 14-SO

4 Circuit IC Switch 1:1 155Ohm 14-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-3071-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-3071-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-3071-1-ND
4 Circuit IC Switch 1:1 155Ohm 14-SO

4 Circuit IC Switch 1:1 155Ohm 14-SO

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 1364812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1364812
Multiplexer & Demultiplexer ICs 1364812
Quad SPST Analogue Switch SO-14

Quad SPST Analogue Switch SO-14

Supplier's Site
Multiplexer & Demultiplexer ICs - 1364876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1364876P
Multiplexer & Demultiplexer ICs 1364876P
Quad SPST Analogue Switch SO-14

Quad SPST Analogue Switch SO-14

Supplier's Site
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-HEF4066BT,653
Quad Analog Switch and Multiplexer IC 747-HEF4066BT,653
Analog Switch Quad SPST 14-Pin SO T/R Product overview: HEF4066BT,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4066BT,653 can be used for catalog matching and distributor lookup.

Analog Switch Quad SPST 14-Pin SO T/R Product overview: HEF4066BT,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4066BT,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HEF4066BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HEF4066BT,653
Analog Switches, Multiplexers, Demultiplexers HEF4066BT,653
4 Circuit IC Switch 1:1 155Ohm 14-SO

4 Circuit IC Switch 1:1 155Ohm 14-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BT,653 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HEF4066BT,653
Interface - Analog Switches, Multiplexers, Demultiplexers HEF4066BT,653
IC SWITCH QUAD 1X1 14SOIC

IC SWITCH QUAD 1X1 14SOIC

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - HEF4066BT,653 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
HEF4066BT,653
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers HEF4066BT,653
155Ω 4 SPST(SPST)-Normal Open SOIC-14 Analog Switches / Multiplexers ROHS

155Ω 4 SPST(SPST)-Normal Open SOIC-14 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Analog Switches / Multiplexers - HEF4066BT,653 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Analog Switches / Multiplexers
HEF4066BT,653
Integrated Circuits (ICs) - Analog Switches / Multiplexers HEF4066BT,653
Integrated Circuits (ICs) - Analog Switches / Multiplexers

Integrated Circuits (ICs) - Analog Switches / Multiplexers

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number HEF4066BT,653 1727-3071-6-ND 1364812 1364876P 747-HEF4066BT,653 HEF4066BT,653 HEF4066BT,653 HEF4066BT,653 HEF4066BT,653
Product Name Quad single-pole single-throw analog switch Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Quad Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Integrated Circuits (ICs) - Analog Switches / Multiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS RoHS
Switch Type SPST
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOT108-1 SOT108-1 SOIC; "14-SOIC So SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-3309-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HC251DB-Q100J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AUP2G157GF,115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
Number of Pins 8
View Details
2 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053BQ-Q100/GX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details