Nexperia B.V. Analog Mux/dmux, 8 X 1, Dip-16; Multiplexer Configuration Nexperia HEF4051BP

Description
ANALOG MUX/DMUX, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:60ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
ANALOG MUX/DMUX, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:60ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Mux/dmux, 8 X 1, Dip-16; Multiplexer Configuration Nexperia - 10WX5446 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, 8 X 1, Dip-16; Multiplexer Configuration Nexperia
10WX5446
Analog Mux/dmux, 8 X 1, Dip-16; Multiplexer Configuration Nexperia 10WX5446
ANALOG MUX/DMUX, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:60ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

ANALOG MUX/DMUX, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:60ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 10WX5446
Product Name Analog Mux/dmux, 8 X 1, Dip-16; Multiplexer Configuration Nexperia
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914285 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257PW/G40J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers