2 Circuit IC Switch 4:1 155Ohm 16-SO
IC MUX/DEMUX DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 155Ohm 16-SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1727-2948-ND | HEF4052BT,652 | HEF4052BT,652 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||
| Supply Voltage (VS) | 3 to 15 volts | ||
| Ron | 155 ohms | 5 ohms | 155 ohms |
| Bandwidth | 70 MHz | 70 MHz | 70 MHz |