Nexperia B.V. 1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control NMUX1308PW/GJ

Description
The NMUX1308 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308 is dual source compatible with existing 4851 and 4051 devices. The NMUX1308 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are comprised of a common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins are bi-directional and support a voltage range from GND to VCC. All analog signal pins integrate injection current control circuitry. This control circuitry isolates overvoltage spikes on disconnected analog signal pins from coupling to the connected analog signal path, thereby preserving measurement accuracy. Additionally, this integration makes the use of external overvoltage clamp components (e.g. resistive diode network) unnecessary. There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. Features and benefits SP8T-Z functionality Wide operating range: 1.5 V to 5.5 V Rail-to-Rail operation on analog signal pins Injection current control 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Analog or digital multiplexing/demulti plexing System monitoring and diagnostics Enterprise computing Appliances
Request a Quote Datasheet
Description
The NMUX1308 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308 is dual source compatible with existing 4851 and 4051 devices. The NMUX1308 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are comprised of a common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins are bi-directional and support a voltage range from GND to VCC. All analog signal pins integrate injection current control circuitry. This control circuitry isolates overvoltage spikes on disconnected analog signal pins from coupling to the connected analog signal path, thereby preserving measurement accuracy. Additionally, this integration makes the use of external overvoltage clamp components (e.g. resistive diode network) unnecessary. There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. Features and benefits SP8T-Z functionality Wide operating range: 1.5 V to 5.5 V Rail-to-Rail operation on analog signal pins Injection current control 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Analog or digital multiplexing/demulti plexing System monitoring and diagnostics Enterprise computing Appliances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control - NMUX1308PW/GJ - Nexperia B.V.
Nijmegen, Netherlands
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control
NMUX1308PW/GJ
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control NMUX1308PW/GJ
The NMUX1308 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308 is dual source compatible with existing 4851 and 4051 devices. The NMUX1308 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are comprised of a common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins are bi-directional and support a voltage range from GND to VCC. All analog signal pins integrate injection current control circuitry. This control circuitry isolates overvoltage spikes on disconnected analog signal pins from coupling to the connected analog signal path, thereby preserving measurement accuracy. Additionally, this integration makes the use of external overvoltage clamp components (e.g. resistive diode network) unnecessary. There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. Features and benefits SP8T-Z functionality Wide operating range: 1.5 V to 5.5 V Rail-to-Rail operation on analog signal pins Injection current control 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Analog or digital multiplexing/demulti plexing System monitoring and diagnostics Enterprise computing Appliances

The NMUX1308 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308 is dual source compatible with existing 4851 and 4051 devices. The NMUX1308 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation.

The analog signal pins are comprised of a common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins are bi-directional and support a voltage range from GND to VCC.

All analog signal pins integrate injection current control circuitry. This control circuitry isolates overvoltage spikes on disconnected analog signal pins from coupling to the connected analog signal path, thereby preserving measurement accuracy. Additionally, this integration makes the use of external overvoltage clamp components (e.g. resistive diode network) unnecessary.

There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels.

The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage.

Features and benefits

  • SP8T-Z functionality
  • Wide operating range: 1.5 V to 5.5 V
  • Rail-to-Rail operation on analog signal pins
  • Injection current control
  • 1.8 V digital logic thresholds
    • Digital pins compatible with 1.8 V logic thresholds across full VCC range
    • Removes need for up-translation device for compatibility with low voltage GPIOs

Applications

  • Analog or digital multiplexing/demultiplexing
  • System monitoring and diagnostics
  • Enterprise computing
  • Appliances
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Analog Multiplexers
Product Number NMUX1308PW/GJ
Product Name 1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data