Decoder 1 x 4:10 16-SO
Decoder 1 x 4:10 16-SO
Decoder 1 x 4:10 16-SO
Decoder/Demultiplexe
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 775926-HEF4028BT,653
Series: 4000B
Packaging: Reel package
Type: Decoder
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 15.5 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: HEF4028
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): TC4028BFN-ELP; CD4028BMTG4; CD4028BCM; HCF4028BM1;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC DECODER 1 X 4:10 16SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1727-6404-1-ND | 743-HEF4028BT,653 | 775926-HEF4028BT,653 | HEF4028BT,653 |
| Product Name | Signal Switches, Multiplexers, Decoders | Automotive Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4028BT,653 | Logic - Signal Switches, Multiplexers, Decoders |
| Package Type | SOIC; "16-SOIC | |||
| Supply Voltage (VS) | 3 to ? volts | 4.5 to 15.5 volts | ||
| Operating Temperature | -40 C (-40 F) |