1.5 V TO 5.5 V, 8-CHANNEL ANALOG
1.5 V TO 5.5 V, 8-CHANNEL ANALOG
1.5 V TO 5.5 V, 8-CHANNEL ANALOG
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 1727-NMUX1308BQ-Q100XDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 1.5 to 5.5 volts |
| Ron | 146 ohms |
| Bandwidth | 325 MHz |
| tON | 17 ns |