1.5 V TO 5.5 V, DUAL 4-CHANNEL S
1.5 V TO 5.5 V, DUAL 4-CHANNEL S
1.5 V TO 5.5 V, DUAL 4-CHANNEL S
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 1727-NMUX1309PW-Q100JTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 1.5 to 5.5 volts |
| Ron | 146 ohms |
| Bandwidth | 380 MHz |
| tON | 17 ns |