Nexperia B.V. 1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control NMUX1309APWJ

Description
The NMUX1309A is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309A is dual source compatible with existing 4852 and 4052 devices. The NUMX1309A extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage. There are three control signal pins (S0, S1, and E). S0 and S1 determine the analog channels to connect between nZ and nYn. Ecan be used to override S0 and S1, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. Features and benefits Wide operating range: 1.5 V to 5.5 V 2x SP4T-Z functionality Rail-to-Rail operation on analog signal pins Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Analog or digital multiplexing/demulti plexing System monitoring and diagnostics Enterprise computing Appliances
Request a Quote Datasheet
Description
The NMUX1309A is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309A is dual source compatible with existing 4852 and 4052 devices. The NUMX1309A extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage. There are three control signal pins (S0, S1, and E). S0 and S1 determine the analog channels to connect between nZ and nYn. Ecan be used to override S0 and S1, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. Features and benefits Wide operating range: 1.5 V to 5.5 V 2x SP4T-Z functionality Rail-to-Rail operation on analog signal pins Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Analog or digital multiplexing/demulti plexing System monitoring and diagnostics Enterprise computing Appliances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control - NMUX1309APWJ - Nexperia B.V.
Nijmegen, Netherlands
1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control
NMUX1309APWJ
1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control NMUX1309APWJ
The NMUX1309A is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309A is dual source compatible with existing 4852 and 4052 devices. The NUMX1309A extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage. There are three control signal pins (S0, S1, and E). S0 and S1 determine the analog channels to connect between nZ and nYn. Ecan be used to override S0 and S1, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. Features and benefits Wide operating range: 1.5 V to 5.5 V 2x SP4T-Z functionality Rail-to-Rail operation on analog signal pins Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Analog or digital multiplexing/demulti plexing System monitoring and diagnostics Enterprise computing Appliances

The NMUX1309A is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309A is dual source compatible with existing 4852 and 4052 devices. The NUMX1309A extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation.

The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7).

All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage.

There are three control signal pins (S0, S1, and E). S0 and S1 determine the analog channels to connect between nZ and nYn. Ecan be used to override S0 and S1, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage.

Features and benefits

  • Wide operating range: 1.5 V to 5.5 V
  • 2x SP4T-Z functionality
  • Rail-to-Rail operation on analog signal pins
  • Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current
  • 1.8 V digital logic thresholds
    • Digital pins compatible with 1.8 V logic thresholds across full VCC range
    • Removes need for up-translation device for compatibility with low voltage GPIOs

Applications

  • Analog or digital multiplexing/demultiplexing
  • System monitoring and diagnostics
  • Enterprise computing
  • Appliances
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX1309APWJTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX1309APWJTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX1309APWJTR-ND
NMUX1309APW/SOT403/T SSOP16

NMUX1309APW/SOT403/TSSOP16

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX1309APWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX1309APWJDKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX1309APWJDKR-ND
NMUX1309APW/SOT403/T SSOP16

NMUX1309APW/SOT403/TSSOP16

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX1309APWJCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX1309APWJCT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX1309APWJCT-ND
NMUX1309APW/SOT403/T SSOP16

NMUX1309APW/SOT403/TSSOP16

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number NMUX1309APWJ 1727-NMUX1309APWJTR-ND
Product Name 1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS
Supply Voltage (VS) 6 volts 1.5 to 5.5 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT403-1 SOT403-1 TSSOP; "16-TSSOP
Configuration 4x1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC4514D,653 - 1008485-74HC4514D,653 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SO
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4053D,112-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
3 suppliers
4-bit bus switch - 74CBTLV3125BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers