6 CHANNEL SPDT ANALOG SWITCH
6 CHANNEL SPDT ANALOG SWITCH
6 CHANNEL SPDT ANALOG SWITCH
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 1727-NMUX27518EBY-Q10HPCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 1.62 to 3.6 volts |
| Ron | 32 ohms |
| Bandwidth | 240 MHz |
| tON | 11 ns |