Nexperia B.V. 155OHM Analog Switch and Multiplexer IC HEF4051BTS,112

Description
IC MUX 8:1 155OHM 16SSOP Product overview: HEF4051BTS,112 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 155OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4051BTS,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MUX 8:1 155OHM 16SSOP Product overview: HEF4051BTS,112 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 155OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4051BTS,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
155OHM Analog Switch and Multiplexer IC
747-HEF4051BTS,112
155OHM Analog Switch and Multiplexer IC 747-HEF4051BTS,112
IC MUX 8:1 155OHM 16SSOP Product overview: HEF4051BTS,112 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 155OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4051BTS,112 can be used for catalog matching and distributor lookup.

IC MUX 8:1 155OHM 16SSOP Product overview: HEF4051BTS,112 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 155OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4051BTS,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BTS,112 - 1024848-HEF4051BTS,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BTS,112
1024848-HEF4051BTS,112
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BTS,112 1024848-HEF4051BTS,112
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1024848-HEF4051BTS,1 12 Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 70MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 155 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 3 V to 15 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 200nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024848-HEF4051BTS,112
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 70MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 155 Ohm
Case / Package: 16-SSOP
Single Supply Voltage (V+): 3 V to 15 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - HEF4051BTS,112-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
HEF4051BTS,112-ND
Analog Switches, Multiplexers, Demultiplexers HEF4051BTS,112-ND
1 Circuit IC Switch 8:1 155Ohm 16-SSOP

1 Circuit IC Switch 8:1 155Ohm 16-SSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - HEF4051BTS,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HEF4051BTS,112
Analog Switches, Multiplexers, Demultiplexers HEF4051BTS,112
1 Circuit IC Switch 8:1 155Ohm 16-SSOP

1 Circuit IC Switch 8:1 155Ohm 16-SSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BTS,112 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HEF4051BTS,112
Interface - Analog Switches, Multiplexers, Demultiplexers HEF4051BTS,112
IC MUX/DEMUX 8X1 16SSOP

IC MUX/DEMUX 8X1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-HEF4051BTS,112 1024848-HEF4051BTS,112 HEF4051BTS,112-ND HEF4051BTS,112 HEF4051BTS,112
Product Name 155OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BTS,112 Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 5 ohms 155 ohms 155 ohms 5 ohms
Bandwidth 70 MHz 70 MHz 70 MHz 70 MHz 70 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tube SSOP; SOP; 16-SSOP SSOP; "16-SSOP SSOP; SOP; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products