Nexperia B.V. 1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control NMUX1308ABQX

Description
The NMUX1308A is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308A is dual source compatible with existing 4851 and 4051 devices. The NMUX1308A extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage. There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. Features and benefits SP8T-Z functionality Wide operating range: 1.5 V to 5.5 V Rail-to-Rail operation on analog signal pins Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Analog or digital multiplexing/demulti plexing System monitoring and diagnostics Enterprise computing Appliances
Request a Quote Datasheet
Description
The NMUX1308A is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308A is dual source compatible with existing 4851 and 4051 devices. The NMUX1308A extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage. There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. Features and benefits SP8T-Z functionality Wide operating range: 1.5 V to 5.5 V Rail-to-Rail operation on analog signal pins Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Analog or digital multiplexing/demulti plexing System monitoring and diagnostics Enterprise computing Appliances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control - NMUX1308ABQX - Nexperia B.V.
Nijmegen, Netherlands
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control
NMUX1308ABQX
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control NMUX1308ABQX
The NMUX1308A is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308A is dual source compatible with existing 4851 and 4051 devices. The NMUX1308A extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage. There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. Features and benefits SP8T-Z functionality Wide operating range: 1.5 V to 5.5 V Rail-to-Rail operation on analog signal pins Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Analog or digital multiplexing/demulti plexing System monitoring and diagnostics Enterprise computing Appliances

The NMUX1308A is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308A is dual source compatible with existing 4851 and 4051 devices. The NMUX1308A extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation.

The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7).

All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage.

There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels.

The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage.

Features and benefits

  • SP8T-Z functionality
  • Wide operating range: 1.5 V to 5.5 V
  • Rail-to-Rail operation on analog signal pins
  • Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current
  • 1.8 V digital logic thresholds
    • Digital pins compatible with 1.8 V logic thresholds across full VCC range
    • Removes need for up-translation device for compatibility with low voltage GPIOs

Applications

  • Analog or digital multiplexing/demultiplexing
  • System monitoring and diagnostics
  • Enterprise computing
  • Appliances
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX1308ABQXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX1308ABQXTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX1308ABQXTR-ND
NMUX1308ABQ/SOT403/T SSOP16

NMUX1308ABQ/SOT403/TSSOP16

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX1308ABQXDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX1308ABQXDKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX1308ABQXDKR-ND
NMUX1308ABQ/SOT403/T SSOP16

NMUX1308ABQ/SOT403/TSSOP16

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX1308ABQXCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX1308ABQXCT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX1308ABQXCT-ND
NMUX1308ABQ/SOT403/T SSOP16

NMUX1308ABQ/SOT403/TSSOP16

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number NMUX1308ABQX 1727-NMUX1308ABQXTR-ND
Product Name 1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS
Supply Voltage (VS) 6 volts 1.5 to 5.5 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT763-1 SOT763-1 16-VFQFN
Configuration 8x1
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-4291-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Number of Pins 6
View Details
5 suppliers
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Power Dissipation 750 milliwatts
View Details
Multiplexer & Demultiplexer ICs - 1786989 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 14
View Details
4 suppliers