3 Circuit IC Switch 2:1 155Ohm 16-SO
HEF4053B - Triple single-pole double-throw analog switch SOP 16-Pin Product overview: HEF4053BT,652 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4053BT,652 can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 155Ohm 16-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1727-2949-ND | 747-HEF4053BT,652 | HEF4053BT,652 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 3 to 15 volts | 3 to ? volts | |
| Ron | 155 ohms | 155 ohms | |
| Bandwidth | 70 MHz | 70 MHz | |
| VCT | -50 dB |