Nexperia B.V. 2-channel analog multiplexer/demultiplexer NMUX1237GWH

Description
The NMUX1237 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). The digital select input (S) supports 1.8 V logic thresholds independent of operating voltage. This feature enables compatibility in applications that combine low voltage digital I/Os with monitoring of mid voltage analog signals. The NMUX1237 is specifically designed for applications that are sensitive to signal overshoot. Features and benefits Integrated suppression circuit to minimize signal overshoot 1.8 V control logic thresholds across supply operating range Ioff circuitry Enables wider latitude for power sequencing considerations Isolates backflow between supply rail and any biased digital/analog input when VCC = 0 V Prevents any biased digital/analog input from backpowering VCC when VCC = 0 V Analog switch path maintains isolation state Wide supply voltage range from 1.08 V to 5.5 V Very low ON resistance: 4 Ω Low supply current: 5 nA Rail-to-rail operation Bidirectional signal path Break-before-make switching ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C2b exceeds 750 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The NMUX1237 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). The digital select input (S) supports 1.8 V logic thresholds independent of operating voltage. This feature enables compatibility in applications that combine low voltage digital I/Os with monitoring of mid voltage analog signals. The NMUX1237 is specifically designed for applications that are sensitive to signal overshoot. Features and benefits Integrated suppression circuit to minimize signal overshoot 1.8 V control logic thresholds across supply operating range Ioff circuitry Enables wider latitude for power sequencing considerations Isolates backflow between supply rail and any biased digital/analog input when VCC = 0 V Prevents any biased digital/analog input from backpowering VCC when VCC = 0 V Analog switch path maintains isolation state Wide supply voltage range from 1.08 V to 5.5 V Very low ON resistance: 4 Ω Low supply current: 5 nA Rail-to-rail operation Bidirectional signal path Break-before-make switching ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C2b exceeds 750 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-channel analog multiplexer/demultiplexer - NMUX1237GWH - Nexperia B.V.
Nijmegen, Netherlands
2-channel analog multiplexer/demultiplexer
NMUX1237GWH
2-channel analog multiplexer/demultiplexer NMUX1237GWH
The NMUX1237 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). The digital select input (S) supports 1.8 V logic thresholds independent of operating voltage. This feature enables compatibility in applications that combine low voltage digital I/Os with monitoring of mid voltage analog signals. The NMUX1237 is specifically designed for applications that are sensitive to signal overshoot. Features and benefits Integrated suppression circuit to minimize signal overshoot 1.8 V control logic thresholds across supply operating range Ioff circuitry Enables wider latitude for power sequencing considerations Isolates backflow between supply rail and any biased digital/analog input when VCC = 0 V Prevents any biased digital/analog input from backpowering VCC when VCC = 0 V Analog switch path maintains isolation state Wide supply voltage range from 1.08 V to 5.5 V Very low ON resistance: 4 Ω Low supply current: 5 nA Rail-to-rail operation Bidirectional signal path Break-before-make switching ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C2b exceeds 750 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The NMUX1237 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). The digital select input (S) supports 1.8 V logic thresholds independent of operating voltage. This feature enables compatibility in applications that combine low voltage digital I/Os with monitoring of mid voltage analog signals. The NMUX1237 is specifically designed for applications that are sensitive to signal overshoot.

Features and benefits

  • Integrated suppression circuit to minimize signal overshoot
  • 1.8 V control logic thresholds across supply operating range
  • Ioff circuitry
    • Enables wider latitude for power sequencing considerations
    • Isolates backflow between supply rail and any biased digital/analog input when VCC = 0 V
    • Prevents any biased digital/analog input from backpowering VCC when VCC = 0 V
    • Analog switch path maintains isolation state
  • Wide supply voltage range from 1.08 V to 5.5 V
  • Very low ON resistance: 4 Ω
  • Low supply current: 5 nA
  • Rail-to-rail operation
  • Bidirectional signal path
  • Break-before-make switching
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C2b exceeds 750 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX1237GWHCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX1237GWHCT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX1237GWHCT-ND
NMUX1237GW/SOT363/SC -88

NMUX1237GW/SOT363/SC-88

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX1237GWHDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX1237GWHDKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX1237GWHDKR-ND
NMUX1237GW/SOT363/SC -88

NMUX1237GW/SOT363/SC-88

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX1237GWHTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX1237GWHTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX1237GWHTR-ND
NMUX1237GW/SOT363/SC -88

NMUX1237GW/SOT363/SC-88

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number NMUX1237GWH 1727-NMUX1237GWHCT-ND
Product Name 2-channel analog multiplexer/demultiplexer Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts 1.08 to 5.5 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT363-2 SOT363-2 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-3237-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "24-SSOP
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74HC151BQXDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-6432-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers