1 Circuit IC Switch 16:1 155Ohm 24-SO
1 Circuit IC Switch 16:1 155Ohm 24-SO
1 Circuit IC Switch 16:1 155Ohm 24-SO
IC MUX/DEMUX 4X16 24SOIC
Analogue Multiplexer / Demultiplexer, 16:1, 1, 175 ohm, 3V to 15V, SOIC, 24 RoHS Compliant: Yes
ANALOGUE MUX/DEMUX, SINGLE, 16:1, SOIC24; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:175ohm; Supply Voltage Range:3V to 15V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Operating RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1727-6413-1-ND | HEF4067BT,653 | HEF4067BT,653 | 93X4275 | 05AC8405 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Multiplexer / Demultiplexer, 16 Nexperia | Analogue Mux/demux, Single, 16 Nexperia |
| Configuration | 16x1 | ||||
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | |||
| Ron | 155 ohms | 155 ohms | 5 ohms | 175 ohms | |
| Bandwidth | 70 MHz | 70 MHz | 70 MHz | ||
| VCT | -50 dB |