Nexperia B.V. 6-channel, 1-of-2 multiplexer and demultiplexer NMUX27518EPWJ

Description
The NMUX27518E is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.62 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518E has two control pins (S0, S1), each controlling three 1:2 muxes at the same time, and an enable pin (EN) that put all outputs in high-impedance mode. The control pins are compatible with 1.8 V logic thresholds and are backward compatible with 2.5 V and 3.3 V logic thresholds. Features and benefits Wide operating range: 1.62 V to 3.6 V Isolation in power-down mode, VCC = 0 V Low-capacitance switches, 21.5 pF (typical) Bandwidth up to 240 MHz for high-speed rail-to-rail signal handling Crosstalk and isolation OFF-state: –62 dB 1.8 V logic compatible control inputs 3.6 V tolerant control inputs Latch-up performance exceeds 100 mA per JESD 78, Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1.5 k V IEC61000-4-2, level 3, contact discharge on all nYn pins exceeds ±6 kV Applications SD-SDIO and MMC two-port MUX PC VGA video MUX-video systems Audio and video signal routing Server
Request a Quote Datasheet
Description
The NMUX27518E is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.62 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518E has two control pins (S0, S1), each controlling three 1:2 muxes at the same time, and an enable pin (EN) that put all outputs in high-impedance mode. The control pins are compatible with 1.8 V logic thresholds and are backward compatible with 2.5 V and 3.3 V logic thresholds. Features and benefits Wide operating range: 1.62 V to 3.6 V Isolation in power-down mode, VCC = 0 V Low-capacitance switches, 21.5 pF (typical) Bandwidth up to 240 MHz for high-speed rail-to-rail signal handling Crosstalk and isolation OFF-state: –62 dB 1.8 V logic compatible control inputs 3.6 V tolerant control inputs Latch-up performance exceeds 100 mA per JESD 78, Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1.5 k V IEC61000-4-2, level 3, contact discharge on all nYn pins exceeds ±6 kV Applications SD-SDIO and MMC two-port MUX PC VGA video MUX-video systems Audio and video signal routing Server
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-channel, 1-of-2 multiplexer and demultiplexer - NMUX27518EPWJ - Nexperia B.V.
Nijmegen, Netherlands
6-channel, 1-of-2 multiplexer and demultiplexer
NMUX27518EPWJ
6-channel, 1-of-2 multiplexer and demultiplexer NMUX27518EPWJ
The NMUX27518E is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.62 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518E has two control pins (S0, S1), each controlling three 1:2 muxes at the same time, and an enable pin (EN) that put all outputs in high-impedance mode. The control pins are compatible with 1.8 V logic thresholds and are backward compatible with 2.5 V and 3.3 V logic thresholds. Features and benefits Wide operating range: 1.62 V to 3.6 V Isolation in power-down mode, VCC = 0 V Low-capacitance switches, 21.5 pF (typical) Bandwidth up to 240 MHz for high-speed rail-to-rail signal handling Crosstalk and isolation OFF-state: –62 dB 1.8 V logic compatible control inputs 3.6 V tolerant control inputs Latch-up performance exceeds 100 mA per JESD 78, Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1.5 k V IEC61000-4-2, level 3, contact discharge on all nYn pins exceeds ±6 kV Applications SD-SDIO and MMC two-port MUX PC VGA video MUX-video systems Audio and video signal routing Server

The NMUX27518E is a bidirectional, 6-channel, 1:2 multiplexer-demultiplexer designed to operate from 1.62 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518E has two control pins (S0, S1), each controlling three 1:2 muxes at the same time, and an enable pin (EN) that put all outputs in high-impedance mode. The control pins are compatible with 1.8 V logic thresholds and are backward compatible with 2.5 V and 3.3 V logic thresholds.

Features and benefits

  • Wide operating range: 1.62 V to 3.6 V
  • Isolation in power-down mode, VCC = 0 V
  • Low-capacitance switches, 21.5 pF (typical)
  • Bandwidth up to 240 MHz for high-speed rail-to-rail signal handling
  • Crosstalk and isolation OFF-state: –62 dB
  • 1.8 V logic compatible control inputs
  • 3.6 V tolerant control inputs
  • Latch-up performance exceeds 100 mA per JESD 78, Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1.5 k V
    • IEC61000-4-2, level 3, contact discharge on all nYn pins exceeds ±6 kV

Applications

  • SD-SDIO and MMC two-port MUX
  • PC VGA video MUX-video systems
  • Audio and video signal routing
  • Server
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX27518EPWJCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX27518EPWJCT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX27518EPWJCT-ND
6 CHANNEL SPDT ANALOG SWITCH

6 CHANNEL SPDT ANALOG SWITCH

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX27518EPWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX27518EPWJDKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX27518EPWJDKR-ND
6 CHANNEL SPDT ANALOG SWITCH

6 CHANNEL SPDT ANALOG SWITCH

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-NMUX27518EPWJTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-NMUX27518EPWJTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-NMUX27518EPWJTR-ND
6 CHANNEL SPDT ANALOG SWITCH

6 CHANNEL SPDT ANALOG SWITCH

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number NMUX27518EPWJ 1727-NMUX27518EPWJCT-ND
Product Name 6-channel, 1-of-2 multiplexer and demultiplexer Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts 1.62 to 3.6 volts
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT355-1 SOT355-1 TSSOP; "24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371233-74HCT139D,653 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
5 suppliers
Signal Switches, Multiplexers, Decoders - 1727-3491-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Number of Pins 6
View Details
5 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052BQ,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details
6 suppliers