Advanced Linear Devices, Inc. Datasheets for RF Transistors
RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| MOSFET Array 2 N and 2 P-Channel Matched Pair 10.6V - 500mW Surface Mount 14-SOIC | |
| MOSFET Array 2 N and 2 P-Channel Matched Pair 10.6V - 500mW Through Hole 14-PDIP | |
| MOSFET Array 2 N and 2 P-Channel Matched Pair 10.6V 40mA, 16mA 500mW Surface Mount 14-SOIC | |
| MOSFET Array 2 N and 2 P-Channel Matched Pair 10.6V 40mA, 16mA 500mW Through Hole 14-PDIP | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V - 500mW Through Hole 8-PDIP | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 8-PDIP | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 40mA 500mW Surface Mount 8-SOIC | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Through Hole 8-PDIP | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10V - 600mW Surface Mount 8-SOIC | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10V - 600mW Through Hole 8-PDIP | |
| MOSFET Array 2 P-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC | |
| MOSFET Array 2 P-Channel (Dual) Matched Pair 10.6V - 500mW Through Hole 8-PDIP | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Surface Mount 14-SOIC | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Surface Mount 16-SOIC | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Through Hole 14-PDIP | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Through Hole 16-PDIP | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Surface Mount 16-SOIC | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Through Hole 16-PDIP | |
| MOSFET Array 4 N-Channel, Matched Pair 10V - 600mW Surface Mount 16-SOIC | |
| MOSFET Array 4 N-Channel, Matched Pair 10V - 600mW Through Hole 16-PDIP | |
| MOSFET Array 4 P-Channel, Matched Pair 10.6V - 500mW Surface Mount 14-SOIC | |
| MOSFET Array 4 P-Channel, Matched Pair 10.6V - 500mW Through Hole 14-PDIP | |
| MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC | |
| MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Through Hole 16-PDIP | |
| MOSFET Array N and P-Channel Complementary 10.6V - 500mW Surface Mount 8-SOIC | |
| MOSFET Array N and P-Channel Complementary 10.6V - 500mW Through Hole 8-PDIP | |
| MOSFETArray 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC | |
| Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC | |
| Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC |