Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29044IROMZ-T7 ISL29044IROMZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 1048302-ISL29044IROM Z-T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C Case / Package: 8-ODFN (2.36x3.94) Supply Voltage - Operating: 2.25 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048302-ISL29044IROM Z-T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C Case / Package: 8-ODFN (2.36x3.94) Supply Voltage - Operating: 2.25 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29044IROMZ-T7 - 1048302-ISL29044IROMZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29044IROMZ-T7
1048302-ISL29044IROMZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29044IROMZ-T7 1048302-ISL29044IROMZ-T7
Manufacturer: Intersil Win Source Part Number: 1048302-ISL29044IROM Z-T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C Case / Package: 8-ODFN (2.36x3.94) Supply Voltage - Operating: 2.25 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048302-ISL29044IROMZ-T7
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: Yes
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-ODFN (2.36x3.94)
Supply Voltage - Operating: 2.25 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1048302-ISL29044IROMZ-T7
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29044IROMZ-T7
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Temperature
Input Voltage 1.68 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DP83849IDVSX/NOPB - 1168430-DP83849IDVSX/NOPB - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Rug. Temperature Sensor FC 1585 - 1-FS63RTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details