Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29028AIROZ-T7 ISL29028AIROZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 017914-ISL29028AIROZ -T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-ODFN (2.1x2) Supply Voltage - Operating: 2.25 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017914-ISL29028AIROZ -T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-ODFN (2.1x2) Supply Voltage - Operating: 2.25 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29028AIROZ-T7 - 017914-ISL29028AIROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29028AIROZ-T7
017914-ISL29028AIROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29028AIROZ-T7 017914-ISL29028AIROZ-T7
Manufacturer: Intersil Win Source Part Number: 017914-ISL29028AIROZ -T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-ODFN (2.1x2) Supply Voltage - Operating: 2.25 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 017914-ISL29028AIROZ-T7
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-ODFN (2.1x2)
Supply Voltage - Operating: 2.25 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Proximity Sensor, Odfn-8, Full Reel; Supply Voltage Min Renesas - 32T2826 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Odfn-8, Full Reel; Supply Voltage Min Renesas
32T2826
Proximity Sensor, Odfn-8, Full Reel; Supply Voltage Min Renesas 32T2826
PROXIMITY SENSOR, ODFN-8, FULL REEL; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:ODFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; IC Package Type:ODFN RoHS Compliant: Yes

PROXIMITY SENSOR, ODFN-8, FULL REEL; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:ODFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; IC Package Type:ODFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 017914-ISL29028AIROZ-T7 32T2826
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29028AIROZ-T7 Proximity Sensor, Odfn-8, Full Reel; Supply Voltage Min Renesas
Sensor Type Light Sensor Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2333506 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensor Modules - MD-0003 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S3904-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details