Renesas Electronics Corporation Light To Digital Output Sensor; Supply Voltage Min Renesas ISL76683AROZ-T7

Description
LIGHT TO DIGITAL OUTPUT SENSOR; Supply Voltage Min:2.5V; Supply Voltage Max:3.3V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; IC Function:Light to Digital Output Sensor; IC Package Type:ODFN RoHS Compliant: Yes
Datasheet
Description
LIGHT TO DIGITAL OUTPUT SENSOR; Supply Voltage Min:2.5V; Supply Voltage Max:3.3V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; IC Function:Light to Digital Output Sensor; IC Package Type:ODFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light To Digital Output Sensor; Supply Voltage Min Renesas - 65T7281 - Newark, An Avnet Company
Chicago, IL, United States
Light To Digital Output Sensor; Supply Voltage Min Renesas
65T7281
Light To Digital Output Sensor; Supply Voltage Min Renesas 65T7281
LIGHT TO DIGITAL OUTPUT SENSOR; Supply Voltage Min:2.5V; Supply Voltage Max:3.3V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; IC Function:Light to Digital Output Sensor; IC Package Type:ODFN RoHS Compliant: Yes

LIGHT TO DIGITAL OUTPUT SENSOR; Supply Voltage Min:2.5V; Supply Voltage Max:3.3V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; IC Function:Light to Digital Output Sensor; IC Package Type:ODFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 65T7281
Product Name Light To Digital Output Sensor; Supply Voltage Min Renesas
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Progammable Linear W/Analog Output - A1377LUCTN-TC1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
3 suppliers
Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966-3G - TLE4966-3G - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details