Renesas Electronics Corporation Optical Sensors - Optical Sensors - Photodiodes - ISL58344CIZ-T7A ISL58344CIZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875677-ISL58344CIZ-T 7A Features: Photodiode 700nm 20ns Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL58344CIZ-T7ACT, ISL58344CIZ-T7ATR, -ISL58344CIZ-T7A, ISL58344CIZ-T7ADKR, ISL58344CIZT7A
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875677-ISL58344CIZ-T 7A Features: Photodiode 700nm 20ns Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL58344CIZ-T7ACT, ISL58344CIZ-T7ATR, -ISL58344CIZ-T7A, ISL58344CIZ-T7ADKR, ISL58344CIZT7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - ISL58344CIZ-T7A - 875677-ISL58344CIZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - ISL58344CIZ-T7A
875677-ISL58344CIZ-T7A
Optical Sensors - Optical Sensors - Photodiodes - ISL58344CIZ-T7A 875677-ISL58344CIZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 875677-ISL58344CIZ-T 7A Features: Photodiode 700nm 20ns Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL58344CIZ-T7ACT, ISL58344CIZ-T7ATR, -ISL58344CIZ-T7A, ISL58344CIZ-T7ADKR, ISL58344CIZT7A

Manufacturer: Renesas Electronics America
Win Source Part Number: 875677-ISL58344CIZ-T7A
Features: Photodiode 700nm 20ns
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL58344CIZ-T7ACT, ISL58344CIZ-T7ATR, -ISL58344CIZ-T7A, ISL58344CIZ-T7ADKR, ISL58344CIZT7A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 875677-ISL58344CIZ-T7A
Product Name Optical Sensors - Optical Sensors - Photodiodes - ISL58344CIZ-T7A
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 2.7 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details