Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - EL7900ILCZ-T13 EL7900ILCZ-T13

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 917999-EL7900ILCZ-T1 3 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Current 5-WDFN Exposed Pad Package: Reel - TR Package: 5-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 5-ODFN (2x2.1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 917999-EL7900ILCZ-T1 3 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Current 5-WDFN Exposed Pad Package: Reel - TR Package: 5-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 5-ODFN (2x2.1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - EL7900ILCZ-T13 - 917999-EL7900ILCZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - EL7900ILCZ-T13
917999-EL7900ILCZ-T13
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - EL7900ILCZ-T13 917999-EL7900ILCZ-T13
Manufacturer: Renesas Electronics America Win Source Part Number: 917999-EL7900ILCZ-T1 3 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Current 5-WDFN Exposed Pad Package: Reel - TR Package: 5-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 5-ODFN (2x2.1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 917999-EL7900ILCZ-T13
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient 550nm Current 5-WDFN Exposed Pad
Package: Reel - TR
Package: 5-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 5-ODFN (2x2.1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 917999-EL7900ILCZ-T13
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - EL7900ILCZ-T13
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1323LUA-T - 1010989-A1323LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Optical Lab. Temperature Sensor FC 1595 - 1-FS63LTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details