The HS300x series humidity and temperature sensor, specifically part number 67AC8514, is designed for high accuracy and reliability in measuring relative humidity and temperature. It operates within a humidity range of 0% to 100% RH and offers a typical humidity accuracy of ±1.5% RH and temperature accuracy of ±0.2°C across a wide temperature range of -40°C to +125°C. The sensor features a fast response time of 6 seconds for humidity measurements and has a low average current consumption of 24.4µA when measuring once per second at 14-bit resolution. This sensor utilizes an I2C interface for output, eliminating the need for user calibration due to its integrated calibration and temperature compensation logic. The compact 3.0 vó 2.41 vó 0.8 mm DFN-style 6-LGA package makes it suitable for various applications, including climate control systems, home appliances, weather stations, industrial automation, medical equipment, and automotive climate control. The HS300x series is noted for its robustness against harsh environmental conditions and mechanical shock, ensuring long-term stability and performance.
HUMIDITY/TEMPERATURE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 67AC8514 |
| Product Name | Humidity/temperature Sensor, Lga-6; Humidity Range Renesas |
| Sensor Type | Temperature; Humidity |