Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29003IROZ-T7 ISL29003IROZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 017909-ISL29003IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017909-ISL29003IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29003IROZ-T7 - 017909-ISL29003IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29003IROZ-T7
017909-ISL29003IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29003IROZ-T7 017909-ISL29003IROZ-T7
Manufacturer: Intersil Win Source Part Number: 017909-ISL29003IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017909-ISL29003IROZ-T7
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-ODFN (2.1x2)
Supply Voltage - Operating: 2.5 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 017909-ISL29003IROZ-T7
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29003IROZ-T7
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Progammable Linear W/Analog Output - A1377LUCTN-TC3-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details