Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29101IROZ-T7 ISL29101IROZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 017917-ISL29101IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017917-ISL29101IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29101IROZ-T7 - 017917-ISL29101IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29101IROZ-T7
017917-ISL29101IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29101IROZ-T7 017917-ISL29101IROZ-T7
Manufacturer: Intersil Win Source Part Number: 017917-ISL29101IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 017917-ISL29101IROZ-T7
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Voltage
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-ODFN (2.1x2)
Supply Voltage - Operating: 1.8 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ambient Light Photo Sensor, 550Nm, Odfn; Sensor Output Renesas - 84AC6878 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Photo Sensor, 550Nm, Odfn; Sensor Output Renesas
84AC6878
Ambient Light Photo Sensor, 550Nm, Odfn; Sensor Output Renesas 84AC6878
AMBIENT LIGHT PHOTO SENSOR, 550NM, ODFN; Sensor Output:Voltage; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes

AMBIENT LIGHT PHOTO SENSOR, 550NM, ODFN; Sensor Output:Voltage; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Light Photo Detecter, Odfn-6, Full Reel; Supply Voltage Min Renesas - 04P7573 - Newark, An Avnet Company
Chicago, IL, United States
Light Photo Detecter, Odfn-6, Full Reel; Supply Voltage Min Renesas
04P7573
Light Photo Detecter, Odfn-6, Full Reel; Supply Voltage Min Renesas 04P7573
LIGHT PHOTO DETECTER, ODFN-6, FULL REEL; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; IC Function:Light Photo Detect RoHS Compliant: Yes

LIGHT PHOTO DETECTER, ODFN-6, FULL REEL; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; IC Function:Light Photo Detect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 017917-ISL29101IROZ-T7 84AC6878 04P7573
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29101IROZ-T7 Ambient Light Photo Sensor, 550Nm, Odfn; Sensor Output Renesas Light Photo Detecter, Odfn-6, Full Reel; Supply Voltage Min Renesas
Sensor Type Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-100 - GFC-100 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details