Renesas Electronics Corporation Proximity Sensor with Intelligent Interrupt and Sleep Modes ISL29027IROZ-T7

Description
The ISL29027 is an integrated infrared light-to-digital converter with a built-in IR LED driver and Isup2/supC Interface (SMBus Compatible). The flexible interrupt scheme is designed for minimal microcontroller utilization.brbr For proximity sensor (Prox) data conversions, the built-in driver turns on an external infrared LED and the proximity sensor ADC converts the reflected IR intensity to digital. This ADC rejects ambient IR noise (such as sunlight) and has a 540µs conversion time.brbr The ISL29027 provides proximity sensing with a typical 138µA normal operation current (110µA for sensors and internal circuitry, ~28µA for external LED) with 220mA current pulses for a net 100µs, repeating every 800ms (or under).brbr The ISL29027 uses both a hardware pin and software bits to indicate an interrupt event has occurred. A proximity interrupt is defined as a measurement over a threshold limit. The user may also require that proximity interrupts occur at once, up to 16 times in a row before activating the interrupt pin.brbr The ISL29027 is designed to operate from 2.25V to 3.63V over the -40°C to +85°C ambient temperature range. It is packaged in a clear, lead-free 8 lead ODFN package.
Request a Quote Datasheet
Description
The ISL29027 is an integrated infrared light-to-digital converter with a built-in IR LED driver and Isup2/supC Interface (SMBus Compatible). The flexible interrupt scheme is designed for minimal microcontroller utilization.brbr For proximity sensor (Prox) data conversions, the built-in driver turns on an external infrared LED and the proximity sensor ADC converts the reflected IR intensity to digital. This ADC rejects ambient IR noise (such as sunlight) and has a 540µs conversion time.brbr The ISL29027 provides proximity sensing with a typical 138µA normal operation current (110µA for sensors and internal circuitry, ~28µA for external LED) with 220mA current pulses for a net 100µs, repeating every 800ms (or under).brbr The ISL29027 uses both a hardware pin and software bits to indicate an interrupt event has occurred. A proximity interrupt is defined as a measurement over a threshold limit. The user may also require that proximity interrupts occur at once, up to 16 times in a row before activating the interrupt pin.brbr The ISL29027 is designed to operate from 2.25V to 3.63V over the -40°C to +85°C ambient temperature range. It is packaged in a clear, lead-free 8 lead ODFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor with Intelligent Interrupt and Sleep Modes - ISL29027IROZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
Proximity Sensor with Intelligent Interrupt and Sleep Modes
ISL29027IROZ-T7
Proximity Sensor with Intelligent Interrupt and Sleep Modes ISL29027IROZ-T7
The ISL29027 is an integrated infrared light-to-digital converter with a built-in IR LED driver and Isup2/supC Interface (SMBus Compatible). The flexible interrupt scheme is designed for minimal microcontroller utilization.brbr For proximity sensor (Prox) data conversions, the built-in driver turns on an external infrared LED and the proximity sensor ADC converts the reflected IR intensity to digital. This ADC rejects ambient IR noise (such as sunlight) and has a 540µs conversion time.brbr The ISL29027 provides proximity sensing with a typical 138µA normal operation current (110µA for sensors and internal circuitry, ~28µA for external LED) with 220mA current pulses for a net 100µs, repeating every 800ms (or under).brbr The ISL29027 uses both a hardware pin and software bits to indicate an interrupt event has occurred. A proximity interrupt is defined as a measurement over a threshold limit. The user may also require that proximity interrupts occur at once, up to 16 times in a row before activating the interrupt pin.brbr The ISL29027 is designed to operate from 2.25V to 3.63V over the -40°C to +85°C ambient temperature range. It is packaged in a clear, lead-free 8 lead ODFN package.

The ISL29027 is an integrated infrared light-to-digital converter with a built-in IR LED driver and Isup2/supC Interface (SMBus Compatible). The flexible interrupt scheme is designed for minimal microcontroller utilization.brbr For proximity sensor (Prox) data conversions, the built-in driver turns on an external infrared LED and the proximity sensor ADC converts the reflected IR intensity to digital. This ADC rejects ambient IR noise (such as sunlight) and has a 540µs conversion time.brbr The ISL29027 provides proximity sensing with a typical 138µA normal operation current (110µA for sensors and internal circuitry, ~28µA for external LED) with 220mA current pulses for a net 100µs, repeating every 800ms (or under).brbr The ISL29027 uses both a hardware pin and software bits to indicate an interrupt event has occurred. A proximity interrupt is defined as a measurement over a threshold limit. The user may also require that proximity interrupts occur at once, up to 16 times in a row before activating the interrupt pin.brbr The ISL29027 is designed to operate from 2.25V to 3.63V over the -40°C to +85°C ambient temperature range. It is packaged in a clear, lead-free 8 lead ODFN package.

Supplier's Site Datasheet
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29027IROZ-T7 - 921853-ISL29027IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29027IROZ-T7
921853-ISL29027IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29027IROZ-T7 921853-ISL29027IROZ-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 921853-ISL29027IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL29027 Categories: Sensors Case / Package: 8-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL29027IROZ-T7DKR, ISL29027IROZ-T7CT, -ISL29027IROZ-T7CT-N D, ISL29027IROZ-T7-ND, -ISL29027IROZ-T7TR, ISL29027IROZ-T7TR, -ISL29027IROZ-T7

Manufacturer: Renesas Electronics America
Win Source Part Number: 921853-ISL29027IROZ-T7
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad
Package: Reel - TR
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL29027
Categories: Sensors
Case / Package: 8-ODFN (2.1x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL29027IROZ-T7DKR, ISL29027IROZ-T7CT, -ISL29027IROZ-T7CT-ND, ISL29027IROZ-T7-ND, -ISL29027IROZ-T7TR, ISL29027IROZ-T7TR, -ISL29027IROZ-T7

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number ISL29027IROZ-T7 921853-ISL29027IROZ-T7
Product Name Proximity Sensor with Intelligent Interrupt and Sleep Modes Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29027IROZ-T7
Sensor Type Proximity Sensors Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Photo IC for optical switch - S8119 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage 4.5 to 5.5 volts
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers