Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29034IROZ-T7 ISL29034IROZ-T7

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921854-ISL29034IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 4-WFDFN Package: Reel - TR Package: 4-WFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: ISL29034 Categories: Sensors Case / Package: 4-ODFN (1.5x1.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , ISL29034IROZ-T7-ND, 20-ISL29034IROZ-T7CT , 20-ISL29034IROZ-T7DK R, 20-ISL29034IROZ-T7TR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921854-ISL29034IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 4-WFDFN Package: Reel - TR Package: 4-WFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: ISL29034 Categories: Sensors Case / Package: 4-ODFN (1.5x1.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , ISL29034IROZ-T7-ND, 20-ISL29034IROZ-T7CT , 20-ISL29034IROZ-T7DK R, 20-ISL29034IROZ-T7TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29034IROZ-T7 - 921854-ISL29034IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29034IROZ-T7
921854-ISL29034IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29034IROZ-T7 921854-ISL29034IROZ-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 921854-ISL29034IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 4-WFDFN Package: Reel - TR Package: 4-WFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: ISL29034 Categories: Sensors Case / Package: 4-ODFN (1.5x1.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , ISL29034IROZ-T7-ND, 20-ISL29034IROZ-T7CT , 20-ISL29034IROZ-T7DK R, 20-ISL29034IROZ-T7TR

Manufacturer: Renesas Electronics America
Win Source Part Number: 921854-ISL29034IROZ-T7
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient 550nm I²C 4-WFDFN
Package: Reel - TR
Package: 4-WFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL29034
Categories: Sensors
Case / Package: 4-ODFN (1.5x1.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , ISL29034IROZ-T7-ND, 20-ISL29034IROZ-T7CT, 20-ISL29034IROZ-T7DKR, 20-ISL29034IROZ-T7TR

Buy Now Datasheet
Ambient Light Sensor, I2C, Odfn-4; Sensor Output Renesas - 84AC6876 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, Odfn-4; Sensor Output Renesas
84AC6876
Ambient Light Sensor, I2C, Odfn-4; Sensor Output Renesas 84AC6876
AMBIENT LIGHT SENSOR, I2C, ODFN-4; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:ODFN; No. of Pins:4Pins RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, I2C, ODFN-4; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:ODFN; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 921854-ISL29034IROZ-T7 84AC6876
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29034IROZ-T7 Ambient Light Sensor, I2C, Odfn-4; Sensor Output Renesas
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 89-03KS-4R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Image sensor modules - C16091-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers